EN
  • EN
  • DE
  • IT

AQY224NS

Part No AQY224NS
Manufacturer Panasonic
Catalog Solid State Relays
Description RELAY OPTO AC/DC 400V 30MA 4-SOP / Solid State Relay 50mA 1.5V DC-IN 0.04A 400V AC/DC-OUT 6-Pin SOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Series PhotoMOS AQY
Packaging Tube
Circuit SPST-NO (1 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 100 Ohm
Load Current 30mA
Voltage - Input 1.14VDC
Voltage - Load 0 ~ 400 V
Mounting SMD
Termination Style Gull Wing
Package 4-SOP (0.173", 4.40mm)
Manufacturer Package 4-SOP
Relay Type Relay
Win Source Part Number 768768-AQY224NS
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Family Name AQY224NS
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AQY224NS CAD Model

Description

The AQY224NS is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. It is specifically designed for applications requiring high sensitivity and low output capacitance. This SSR combines the advantages of optical isolation with MOSFET switching, resulting in a highly reliable and efficient switching solution. It is commonly used in measurement equipment, communication systems, and other applications where signal integrity is critical.

Applications

  • Measurement Equipment: Used in oscilloscopes, multimeters, and other test instruments for precise and reliable signal switching.
  • Communication Systems: Employed in telecommunications equipment for signal routing and line switching.
  • Medical Devices: Integrated into medical equipment for isolating and switching sensitive signals.
  • Data Acquisition Systems: Used in data loggers and other data acquisition systems for accurate signal switching.
  • Security Systems: Applied in security systems for switching alarm signals and controlling access.

Features

  • High Sensitivity: Requires low input current for activation, making it compatible with low-power control circuits.
  • Low Output Capacitance: Minimizes signal distortion and crosstalk, ensuring signal integrity.
  • High Isolation Voltage: Provides excellent electrical isolation between the control and load circuits.
  • Long Life: Offers extended operational life compared to electromechanical relays.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Surface Mount Package: Facilitates easy integration into automated assembly processes.

Benefits

  • Improved Signal Integrity: Minimizes signal distortion and crosstalk, ensuring accurate signal transmission.
  • Reduced Power Consumption: Requires low input current, reducing overall power consumption.
  • Enhanced Reliability: Provides consistent and dependable switching performance.
  • Compact Size: Saves valuable board space due to its small footprint.
  • Reduced Maintenance: Eliminates the need for frequent maintenance and replacement.
  • Faster Switching Speeds: Enables faster and more precise switching compared to traditional relays.

Additional Details

The AQY224NS typically features a load voltage rating of up to 350V and a continuous load current of around 120mA. The isolation voltage is generally rated at 5000Vrms. The input trigger current is very low, often around 0.5mA. The device is available in a surface-mount package, suitable for automated assembly. Always refer to the official datasheet from Panasonic for detailed specifications, application notes, and safety recommendations.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 2A 12-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess