EN
  • EN
  • DE

ARE104H

Part No ARE104H
Manufacturer Panasonic
Catalog High Frequency (RF) Relays
Description RELAY RF SPDT 500MA 4.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Manufacturer Panasonic Electric Works
Packaging Box
Product Status Obsolete
Coil Type Non Latching
Coil Current 44.4 mA
Coil Voltage 4.5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 500 mA
Switching Voltage 30VDC - Max
Must Operate Voltage 3.38 VDC
Must Release Voltage 0.45 VDC
Operate Time 10 ms
Release Time 5 ms
Mounting Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 70°C
Contact Material Gold Plating
Coil Power 200mW
Coil Resistance 101 Ohms
Base Product Number ARE104
RoHS Status RoHS Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number 255-2700
Standard Package 50
Win Source Part Number 1323857-ARE104H
Ultra Librarian 3D Model Ultra Librarian ARE104H CAD Model

Description

The ARE104H from Panasonic Electric Works is a high-frequency (RF) relay that belongs to the family of relays.

  • Supply and Demand Status: not applicable
  • Manufacturer: Panasonic Electric Works
  • Win Source Part Number: 1323857-ARE104H
  • Packaging: box
  • Termination Style: PC Pin
  • Contact Form: SPDT (1 Form C)
  • Contact Material: gold plating

You May Also Be Interested in

TE Connectivity
RELAY RF SPDT 2A 4.5V
Need more? Email Us
TE Connectivity
High Frequency / RF Relays 140MW 3V 8
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 24V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 250MA 5V
Lowest to $12.2239
Panasonic
RELAY RF SPDT 500MA 3V
Need more? Email Us
Omron
RELAY RF DPDT 1A 6V
Need more? Email Us
Teledyne Relays
High Frequency / RF Relays 5V DC-1GHz .15W
Need more? Email Us
Omron
RELAY RF DPDT 1A 3V
Need more? Email Us
Panasonic
RELAY RF SPDT 12V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess