EN
  • EN
  • DE

AXK560137

Part No AXK560137
Manufacturer Panasonic
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0811+
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 713587-AXK560137
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AXK560137 CAD Model

Description

The AXK560137 is a rectangular connector manufactured by Panasonic. It is part of Panasonic's extensive range of board-to-board and board-to-cable connectors designed for various electronic applications. This particular connector is engineered to provide a reliable and secure connection between two printed circuit boards (PCBs) or between a PCB and a cable assembly.

Applications:

  • Board-to-Board Connections
  • Signal Transmission
  • Data Communication
  • Industrial Equipment
  • Consumer Electronics

Features:

  • Rectangular Design: Provides a compact and efficient connection interface.
  • High Pin Count: Allows for a large number of signal lines to be connected.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Durable Construction: Ensures reliable performance in demanding environments.
  • Secure Mating: Provides a stable and secure connection to prevent accidental disconnections.

Benefits:

  • Reliable Signal Integrity: Maintains signal quality for accurate data transmission.
  • Simplified Assembly: SMT design reduces assembly time and costs.
  • Compact Footprint: Saves valuable board space.
  • Increased System Reliability: Ensures stable and consistent performance.
  • Versatile Applications: Suitable for a wide range of electronic devices.

Technical Specifications:

The AXK560137 typically features a specific pin count (e.g., 60 pins), a pitch (distance between pins) of 0.5mm or 0.8mm, and a current rating of 0.5A to 1A per pin. It is designed for surface mount soldering and comes in tape-and-reel packaging for automated assembly. The connector is often made from high-temperature thermoplastic materials to withstand reflow soldering processes. It is compliant with RoHS standards, ensuring it is free from hazardous substances.

This connector is a reliable choice for board-to-board or board-to-cable connections in various electronic devices, offering a combination of high pin count, compact design, and durable construction.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess