EN
  • EN
  • DE

DRC3124X0L

Part No DRC3124X0L
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 100MW SSSMINI3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 100 mW Surface Mount SSSMini3-F2-B
Manufacturer Panasonic
Package Reel - TR
Mounting Surface Mount
Package SOT-723
Case / Package SSSMini3-F2-B
Family Name DRC3124
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DRC3124X0LTR, DRC3124X0LDKR, DRC3124X0LCT, DRC3124X0L-ND
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869277-DRC3124X0L
Ultra Librarian 3D Model Ultra Librarian DRC3124X0L CAD Model

Description

The DRC3124X0L is a digital pre-biased NPN transistor manufactured by Panasonic. These transistors, also known as bias resistors transistors (BRTs), integrate a bias resistor network within the device, simplifying circuit design and reducing component count.

Applications:

  • Digital Circuits: Used as switching elements in digital logic circuits.
  • Inverter Circuits: Provides signal inversion with integrated bias resistors.
  • Driver Circuits: Driving LEDs, relays, and other loads.
  • Level Shifting: Shifting voltage levels in digital systems.

Features:

  • Integrated Bias Resistors: Simplifies circuit design by eliminating the need for external bias resistors.
  • NPN Transistor: Offers NPN transistor characteristics for switching and amplification.
  • Surface Mount Package: Allows for easy integration into high-density circuit boards.
  • Low Saturation Voltage: Minimizes power dissipation in saturated switching applications.
  • Pb-Free (RoHS Compliant): Compliant with environmental regulations.

Benefits:

  • Reduced Component Count: Simplifies circuit design and reduces board space requirements.
  • Improved Reliability: Integrated resistors enhance reliability compared to discrete resistor solutions.
  • Simplified Assembly: Surface mount package simplifies the assembly process.
  • Lower Power Consumption: Low saturation voltage minimizes power dissipation.
  • Environmentally Friendly: Pb-Free construction complies with environmental regulations.

Additional Details:

The DRC3124X0L features integrated resistors that provide the necessary base bias for the NPN transistor. This eliminates the need for external resistors, reducing component count and simplifying circuit design. The transistor is designed for switching applications and has a low saturation voltage to minimize power dissipation. The surface mount package is suitable for high-density circuit boards. Consult the datasheet for specific electrical characteristics, such as voltage and current ratings, and resistor values.

This pre-biased transistor is commonly used in a variety of digital circuits, including logic gates, level shifters, and LED drivers. Its integrated resistors simplify circuit design and improve reliability, making it a popular choice for many applications.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1134 $57.8340
1,245+ $0.0931 $115.9095
1,925+ $0.0902 $173.6350
2,650+ $0.0873 $231.3450
3,420+ $0.0845 $288.9900
4,585+ $0.0757 $347.0845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess