EN
  • EN
  • DE

PSMN3R5-80PS

Part No PSMN3R5-80PS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NOW NEXPERIA PSMN3R5-80PS - POWE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 740851-PSMN3R5-80PS
Ultra Librarian 3D Model Ultra Librarian PSMN3R5-80PS CAD Model

Description

Introducing the PSMN3R5-80PS Power MOSFET from NXP Semiconductors

The PSMN3R5-80PS is a high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the field of high-quality electronic components. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • Low On-Resistance: The PSMN3R5-80PS boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 3.5 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current applications with ease.
  • 80V Drain-Source Voltage: The device can withstand drain-source voltages (V<sub>DSS) up to 80V, providing a comfortable margin for most power applications.
  • Fast Switching Performance: The PSMN3R5-80PS offers fast switching performance, which is essential for reducing switching losses and improving power efficiency in high-speed applications.
  • Robust Thermal Management: With an excellent thermal design, the MOSFET ensures reliable operation even under high temperature conditions, extending the lifespan of your application.

Applications

The versatility of the PSMN3R5-80PS makes it suitable for a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Synchronous rectification
  • Motor control circuits
  • Automotive applications
  • Power management systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN3R5-80PS is no exception, offering consistent performance and durability to meet the stringent requirements of industrial and automotive applications. Its robust design ensures that it can withstand the rigors of daily use, making it a reliable choice for designers and engineers alike.

Whether you are designing a new power system or looking to upgrade an existing one, the PSMN3R5-80PS Power MOSFET from NXP Semiconductors is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1372 $59.6068
45+ $2.5742 $115.8390
70+ $2.4938 $174.5660
96+ $2.4133 $231.6768
124+ $2.3329 $289.2796
166+ $2.0915 $347.1890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess