EN
  • EN
  • DE

ECWU1273JB9

Part No ECWU1273JB9
Manufacturer Panasonic
Catalog Film Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Panasonic
Win Source Part Number 256189-ECWU1273JB9
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECWU1273JB9 CAD Model

Description

ECWU1273JB9 Description

The ECWU1273JB9 is a high-performance capacitor known for its reliability and efficiency in electronic circuits. It is designed to provide stable and consistent capacitance over a wide range of operating conditions. With its compact size, it is ideal for applications where space is a premium.

  • Features and Benefits<ul>
  • High stability and reliability under varying environmental conditions
  • Compact design for space-saving installations
  • Wide temperature range for versatile applications
  • Applications<li>Consumer electronics
  • Automotive electronics
  • Telecommunications equipment
  • Power supply circuits
  • Additional Details<ul>
  • Capacitance: 47 μF
  • Voltage rating: 25 V
  • Size: 12 x 6 mm
  • You May Also Be Interested in

    Cornell Dubilier Knowles
    CAP FILM 50UF 10% 750VDC RADIAL
    Need more? Email Us
    Draloric
    CAP FILM 0.47UF 20% 630VDC RAD
    Lowest to $1.4553
    Kemet
    CAP FILM 2.2UF 20% 560VDC RADIAL
    Need more? Email Us
    Panasonic
    CAP FILM 1UF 5% 450VDC RADIAL
    Lowest to $1.0478
    EPCOS (TDK)
    CAP FILM 6.8UF 20% 630VDC RADIAL
    Lowest to $2.3284
    Kemet
    CAP FILM 0.33UF 5% 400VDC RADIAL
    Need more? Email Us
    Kemet
    CAP FILM RAD
    Lowest to $0.6568
    EPCOS (TDK)
    CAP FILM 1100UF 10% 1.1KVDC RAD
    Need more? Email Us
    Nichicon
    CAP FILM 0.1UF 10% 100VDC RADIAL
    Need more? Email Us

    Top Sellers

    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.2271
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess