EN
  • EN
  • DE

EEE1EA330SP

Part No EEE1EA330SP
Manufacturer Panasonic
Catalog Aluminum Capacitors
Description Surface Mount Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170893-EEE1EA330SP
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEE1EA330SP CAD Model

Description

The EEE1EA330SP is an aluminum electrolytic capacitor manufactured by Panasonic. It belongs to Panasonic's EE series, known for its high endurance, low impedance, and miniature size. This capacitor is designed for various electronic applications requiring reliable performance and long lifespan.

Applications

  • Power supply filtering
  • DC-DC converter smoothing
  • Audio amplifier coupling
  • LED lighting circuits
  • Industrial control systems

Features

  • Capacitance: 33µF
  • Voltage Rating: 25V
  • Operating Temperature Range: -40°C to +105°C
  • Endurance: Up to 2000 hours at 105°C
  • Low Impedance: Reduces ripple current and improves efficiency
  • RoHS Compliant: Complies with environmental standards
  • Radial Lead Type: Easy to mount on PCBs
  • Miniature Size: Saves board space

Benefits

  • Long Lifespan: High endurance ensures reliable performance over an extended period.
  • Stable Performance: Maintains stable capacitance over a wide temperature range.
  • Efficient Filtering: Low impedance reduces ripple and improves filtering efficiency.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Easy Installation: Radial lead type simplifies mounting and soldering.

Additional Details

The EEE1EA330SP capacitor features a cylindrical aluminum can with a pressure relief vent, ensuring safe operation. The electrolyte used in the capacitor is designed to provide stable performance over a wide temperature range and extended lifespan. The low impedance characteristics make it suitable for applications where ripple current is a concern, such as switching power supplies and DC-DC converters. The capacitor is designed to meet the stringent requirements of modern electronic devices, offering a balance of performance, reliability, and size.

This aluminum electrolytic capacitor is commonly used in consumer electronics, industrial equipment, and automotive applications, providing reliable filtering and smoothing in various power circuits. Its high endurance and stable performance make it a preferred choice for applications requiring long-term reliability.

You May Also Be Interested in

United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess