EN
  • EN
  • DE
  • IT

EEEHA1C470WR

Part No EEEHA1C470WR
Manufacturer Panasonic
Catalog Aluminum Capacitors
Description Surface Mount Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1607+
Reference case 5X5-470UF
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 723340-EEEHA1C470WR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEEHA1C470WR CAD Model

Description

The EEEHA1C470WR is an aluminum electrolytic capacitor from Panasonic's HA series. It's designed for general-purpose applications requiring reliable performance and a compact size. This capacitor offers a good balance of capacitance, voltage rating, and operating temperature range, making it suitable for a wide range of electronic circuits.

Applications

  • General purpose power supplies
  • Filtering circuits
  • Bypass circuits
  • Coupling circuits
  • Timing circuits
  • Consumer electronics
  • Industrial equipment

Features

  • General Purpose Design: Suitable for a broad range of applications.
  • Compact Size: Space-saving design for use in miniaturized devices.
  • Wide Operating Temperature Range: Operates reliably across a range of temperatures.
  • High Ripple Current Capability: Capable of handling moderate ripple currents.
  • Long Life: Offers a reasonable lifespan under normal operating conditions.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Versatile Application: Can be used in various electronic circuits.
  • Space Efficiency: Allows for denser board layouts.
  • Reliable Performance: Provides stable operation over a wide temperature range.
  • Cost-Effective Solution: Offers a good balance of performance and price.

Technical Specifications

The EEEHA1C470WR has a capacitance of 47μF and a voltage rating of 16VDC. The capacitor operates within a temperature range of -40°C to +85°C. Specific dimensions can be found in the Panasonic HA series datasheet. While not specifically a low-ESR capacitor, it provides adequate ripple current handling for many common applications. Refer to the datasheet for detailed electrical characteristics, including ESR and impedance values.

This capacitor is a reliable and cost-effective choice for general-purpose applications. Its compact size and wide operating temperature range make it suitable for use in a variety of electronic devices. While it may not offer the ultra-low ESR of specialized capacitors, the EEEHA1C470WR provides a good balance of performance and price for standard filtering, bypass, and coupling applications. Engineers seeking a versatile and dependable capacitor for general-purpose circuits will find this component to be a suitable choice.

You May Also Be Interested in

Panasonic
EEE-HA1C221P Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 16V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
UWX1E4R7KCL1GB Nichicon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.1165
Lelon
VZH221M1CTR-0607 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0437
Panasonic
EEE-FK0J152P Panasonic Aluminum Electrolytic Capacitors - SMD 1500uF 6.3V datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VZL101M1CTR-0606 Lelon Aluminum Electrolytic Capacitors - SMD 100uF 16 Volts 20% datasheet, inventory, & pricing.
Lowest to $0.0583
Panasonic
ECE-A1VN220U Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 22UF 35V SU BI-POLAR datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VZH331M1ETR-0810 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0815

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess