EN
  • EN
  • DE

EFO-SS8004E5

Part No EFO-SS8004E5
Manufacturer Panasonic
Catalog Resonators
Description CERAMIC RES 8.0000MHZ 21PF SMD  /  8 MHz Ceramic Resonator Built in Capacitor 21 pF ±0.2% -20°C ~ 80°C Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Resonators
Mfr Panasonic Electronic Components
Series EFO-SS
Package Tape & Reel
Product Status Obsolete
Type Ceramic
Frequency 8 MHz
Frequency Stability ±0.2%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 21 pF
Temperature Range - Operating -20°C ~ 80°C
Mounting SMD (SMT)
Package / Case 3-SMD, Non-Standard
Dimension 0.177" L x 0.079" W (4.50mm x 2.00mm)
Height 0.047" (1.19mm)
Base Product Number EFO-SS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names EFOSS8004E5,PX800SSTR,PX800SSCT,PX800SSDKR
Standard Package 2,000
Win Source Part Number 1056896-EFO-SS8004E5
Ultra Librarian 3D Model Ultra Librarian EFO-SS8004E5 CAD Model

Description

The EFO-SS8004E5 is a ceramic resonator manufactured by Panasonic. Ceramic resonators are passive electronic components used to generate a stable frequency for timing and clock signal generation in various electronic circuits.

Applications:

  • Microcontroller clock sources
  • Remote controls
  • Consumer electronics (e.g., TVs, DVD players)
  • Wireless communication devices
  • Industrial control systems

Features:

  • Stable frequency output
  • Compact size
  • Low cost
  • High reliability
  • RoHS compliant

Benefits:

  • Provides a stable and accurate clock signal for electronic circuits
  • Saves board space due to its small size
  • Reduces system cost compared to crystal oscillators
  • Ensures reliable operation over a wide temperature range
  • Environmentally friendly

Additional Details:

The EFO-SS8004E5 ceramic resonator offers a stable frequency output, making it suitable for a wide range of timing and clocking applications. Its compact size allows for integration into space-constrained designs. Compared to crystal oscillators, ceramic resonators are typically lower in cost. They provide reliable performance over a wide temperature range, ensuring stable operation in various environments. Panasonic's commitment to RoHS compliance ensures that the product meets environmental standards and regulations. The specific frequency of the resonator is determined by its internal construction. Ceramic resonators typically require external capacitors for optimal performance.

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 4.9100MHZ 15PF T/H
Need more? Email Us
ECS Inc.
CERAMIC RES 40.0000MHZ 8PF SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
ECS Inc.
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD
Need more? Email Us
Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 16.0000MHZ 30PF T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 8.0000MHZ 15PF T/H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess