EN
  • EN
  • DE

ELJ-QE22NJFA

Part No ELJ-QE22NJFA
Manufacturer Panasonic
Catalog Fixed Inductors
Description FIXED IND 22NH 290MA 520MOHM SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 22 nH Unshielded Multilayer Inductor 290 mA 520mOhm Max 0603 (1608 Metric)
Manufacturer Panasonic
Series QE
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 0603 (1608 Metric)
Case / Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number ELJQE22NJFA, P14811CT, P14811TR, P14811DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870362-ELJ-QE22NJFA
Ultra Librarian 3D Model Ultra Librarian ELJ-QE22NJFA CAD Model

Description

The ELJ-QE22NJFA is a fixed inductor manufactured by Panasonic, designed for various electronic applications requiring stable and reliable inductance. This inductor is commonly employed in power circuits, filters, and RF applications where precise inductance values are critical.

Applications:

  • Power Supplies: Used in switching power supplies and DC-DC converters for filtering and energy storage.
  • RF Applications: Employed in RF filters, impedance matching networks, and signal conditioning circuits.
  • Noise Filtering: Utilized for suppressing noise in electronic circuits.
  • Consumer Electronics: Found in various consumer electronic devices such as audio equipment, video players, and communication devices.

Features:

  • Fixed Inductance: Provides a stable and precise inductance value.
  • High Q Factor: Offers low losses and high efficiency in resonant circuits.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Effective Filtering: Provides excellent filtering characteristics for noise reduction and signal conditioning.
  • Stable Performance: Maintains stable inductance value over a wide range of operating conditions.
  • Easy Integration: SMT package simplifies integration into automated assembly lines.
  • Space Saving: Compact size allows for smaller and more compact circuit designs.
  • High Efficiency: High Q factor minimizes power loss and increases efficiency.

Additional Details:

The ELJ-QE22NJFA features an inductance value of 22 nH. It provides a high Q factor for improved performance in resonant circuits. The self-resonant frequency (SRF) is designed to be high, allowing it to be used in high-frequency applications. The inductor is available in a small SMD package, designed for automated assembly. The materials used in its construction are chosen for their stability and reliability, ensuring consistent performance over time. The ELJ-QE series of inductors are designed to meet the increasing demands of modern electronic devices. It's a reliable choice when stable inductance and low losses are needed.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess