The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ELL-4LG1R0NA

Part No ELL-4LG1R0NA
Manufacturer Panasonic
Catalog Fixed Inductors
Description FIXED IND 1UH 1.9A 43 MOHM SMD
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $5.5562 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
7+
$7.3560
$51.492
17+
$6.0350
$102.595
26+
$5.8470
$152.022
36+
$5.6580
$203.688
46+
$5.4700
$251.620
62+
$4.9040
$304.048
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 22,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 1μH
Tolerance ±30%
Current Rating 1.9A
Current - Saturation 2.2A
DC Resistance (DCR) 43 mOhm
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.071" (1.80mm)
Win Source Part Number 101873-ELL-4LG1R0NA
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance

Description

The Panasonic Electronic Components 101873-ELL-4LG1R0NA is a wirewound type inductor with a current rating of 1.9A and an inductance of 1μH. It has a height-seated (max) of 0.071" (1.80mm) and is mounted using SMD (SMT) technology. This product has a ±30% tolerance and a DC resistance (DCR) of 43 mOhm. It is a medium-popularity electronic component with a balance supply and demand status. This product is manufactured by Panasonic Electronic Components and is an active product.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.