EN
  • EN
  • DE

ERJ-1GEF6801C

Part No ERJ-1GEF6801C
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 6.8K OHM 1% 1/20W 0201  /  6.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Panasonic Electronic Components
Series ERJ-1GE
Package Tape & Reel
Product Status Obsolete
Resistance 6.8 kOhms
Tolerance ±1%
Power (Watts) 0.05W, 1/20W
Composition Thick Film
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0201 (0603 Metric)
Supplier Device Package 0201
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max) 0.010" (0.26mm)
Number of Terminations 2
Base Product Number ERJ-1GE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names P6.80KABCT,P6.80KABTR-ND,P6.8KABCT,P6.80KABDKR,P6.80KABCT-NDR,P6.8KABCT-ND,P6.80KABCT-ND,10-ERJ-1GEF6801CCT,P6.80KABDKR-ND,P6.8KABDKR,P6.8KABDKR-ND,ERJ-1GEF682C,ERJ1GEF6801C,P6.8KABTR,P6.80KABTR,P6.80KABTR-NDR,P6.8KABTR-ND,10-ERJ-1GEF6801CDKR,P6.80KABDKR-NDR,ERJ1GEF682C,10-ERJ-1GEF6801CTR
Standard Package 15,000
Win Source Part Number 1006950-ERJ-1GEF6801C
Ultra Librarian 3D Model Ultra Librarian ERJ-1GEF6801C CAD Model

Description

The Panasonic Electronic Components ERJ-1GEF6801C chip resistor is a thick film resistor with a resistance of 6.8 kOhms and a tolerance of ±1%. It has a power rating of 0.05W and a temperature coefficient of ±200ppm/°C. The package/case is 0201 (0603 Metric) with 2 terminations. The device is designed for use in resistors>chip resistor - surface mount applications. It is available in tape and reel packaging and has a standard package of 15,000. The product has a temperature range of -55°C to 125°C and is ECCN: EAR99 compliant. The dimension of the resistor is 0.024" L x 0.012" W (0.60mm x 0.30mm). The product is obsolete and is also known by other names such as P6.80KABCT, P6.80KABTR-ND, P6.8KABCT, P6.80KABDKR, P6.80KABCT-NDR, P6.8KABCT-ND, P6.80KABCT-ND, 10-ERJ-1GEF6801CCT, P6.80KABDKR-ND, P6.8KABDKR, P6.8KABDKR-ND, ERJ-1GEF682C, ERJ1GEF6801C, P6.8KABTR, P6.80KABTR, P6.80KABTR-NDR, P6.8KABTR-ND, 10-ERJ-1GEF6801CDKR, P6.80KABDKR-NDR, ERJ1GEF682C, and 10-ERJ-1GEF6801CTR.

You May Also Be Interested in

KOA Speer
RES 0.511 OHM 1% 1/3W 1206
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Susumu
RES SMD 10.7KOHM 0.5% 1/16W 0603
Need more? Email Us
KOA Speer
RES 2 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES 120K OHM 5% 3/4W 2010
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17,860+ $0.0032 $57.1520
43,480+ $0.0027 $117.3960
65,220+ $0.0027 $176.0940
90,910+ $0.0025 $227.2750
119,050+ $0.0025 $297.6250
157,895+ $0.0022 $347.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,720 pieces
MOQ: 17860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess