EN
  • EN
  • DE

ERJ-3EKF1212V

Part No ERJ-3EKF1212V
Manufacturer Panasonic
Catalog Thick Film Resistors - SMD
Description Thick Film Resistors - SMD 0603 12.1Kohms 1% AEC-Q200
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Category Thick Film Resistors - SMD
Packaging Reel
Resistance 12.1 kOhms
Power Rating 100 mW (1/10 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 75 V
Case Code - in 0603
Case Code - mm 1608
Ultra Librarian 3D Model Ultra Librarian ERJ-3EKF1212V CAD Model

Description

Panasonic ERJ-3EKF1212V is a Precision Thick Film Chip Resistor featuring high reliability, low resistance tolerance (±1%), and compatibility with both reflow and flow soldering. It offers a compact, lightweight design and uses a metal glaze thick film element with three layers of electrodes, ensuring stable performance in precision electronic applications. RoHS and AEC-Q200 compliant.

You May Also Be Interested in

Royal Ohm
0201WMF470JTEE Royalohm Thick Film Resistors - SMD RMC 0201 1/20W 1% T/R-15000 datasheet, inventory, & pricing.
Lowest to $0.0009
Royal Ohm
0805W8J0332T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 5% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0023
Royal Ohm
0402WGF180JTCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0015
Royal Ohm
0402WGF7500TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0006
Royal Ohm
0805W8F1503T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0041
Royal Ohm
0805W8F1200T5E Royalohm Thick Film Resistors - SMD RMC 0805 1/8W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0033
Royal Ohm
0603WAF5233T5E Royalohm Thick Film Resistors - SMD RMC 0603 1/10W 1% T/R-5000 datasheet, inventory, & pricing.
Lowest to $0.0018
Royal Ohm
0402WGF6802TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0008
Panasonic
ERJ-3EKF6981V Panasonic Thick Film Resistors - SMD 0603 6.98Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5,000+ $0.0100 $50.0000
12,200+ $0.0082 $100.0400
18,750+ $0.0080 $150.0000
25,975+ $0.0077 $200.0075
33,335+ $0.0075 $250.0125
44,780+ $0.0067 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,417 pieces
MOQ: 5000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess