EN
  • EN
  • DE

ERJ-3EKF5232V

Part No ERJ-3EKF5232V
Manufacturer Panasonic
Catalog Thick Film Resistors - SMD
Description Thick Film Resistors - SMD 0603 52.3Kohms 1% AEC-Q200
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Category Thick Film Resistors - SMD
Packaging Reel
Resistance 52.3 kOhms
Power Rating 100 mW (1/10 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 75 V
Case Code - in 0603
Case Code - mm 1608
Ultra Librarian 3D Model Ultra Librarian ERJ-3EKF5232V CAD Model

Description

Thick Film Resistors - SMD 0603 52.3Kohms 1% AEC-Q200

You May Also Be Interested in

Panasonic
ERJ-2RKF1300X Panasonic Thick Film Resistors - SMD 0402 130ohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-1GNF4990C Panasonic Thick Film Resistors - SMD 0201 499ohm 1% HalogenFree AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-P08J473V Panasonic Thick Film Resistors - SMD 1206 47Kohms 0.66W 5% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Royal Ohm
0201WMF3301TEE Royalohm Thick Film Resistors - SMD RMC 0201 1/20W 1% T/R-15000 datasheet, inventory, & pricing.
Lowest to $0.0014
Panasonic
ERJ-2RKF8202X Panasonic Thick Film Resistors - SMD 0402 82Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.0093
Royal Ohm
0402WGF2001TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0007
Panasonic
ERJ-6ENF3301V Panasonic Thick Film Resistors - SMD 0805 3.3Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-2RKF3321X Panasonic Thick Film Resistors - SMD 0402 3.32Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Walsin Technology Corporation
WR04X361 JTL Walsin Thick Film Resistors - SMD 0402 360R 5% Lead Free datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
2,130+ $0.0235 $50.0550
5,185+ $0.0193 $100.0705
8,025+ $0.0187 $150.0675
11,050+ $0.0181 $200.0050
14,290+ $0.0175 $250.0750
19,110+ $0.0157 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess