EN
  • EN
  • DE

WR04X361 JTL

Part No WR04X361 JTL
Manufacturer Walsin Technology Corporation
Catalog Thick Film Resistors - SMD
Description WR04X361 JTL Walsin Thick Film Resistors - SMD 0402 360R 5% Lead Free datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin
Product Category Thick Film Resistors - SMD
Packaging Reel
Series WR
Resistance 360 Ohms
Power Rating 62.5 mW (1/16 W)
Tolerance 5 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 50 V
Case Code - in 0402
Case Code - mm 1005
Length 1 mm
Width 0.5 mm
Height 0.35 mm
Brand Walsin
Mounting Style PCB Mount
Product Type Thick Film Resistors
Factory Pack Quantity Factory Pack Quantity 10000
Subcategory Resistors
Technology Thick Film
Termination Style SMD/SMT
Unit Weight 0.000023 oz
Ultra Librarian 3D Model Ultra Librarian WR04X361 JTL CAD Model

You May Also Be Interested in

Panasonic
ERJ-8ENF1002V Panasonic Thick Film Resistors - SMD 1206 10Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-6ENF8251V Panasonic Thick Film Resistors - SMD 0805 8.25Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Royal Ohm
0201WMF3301TEE Royalohm Thick Film Resistors - SMD RMC 0201 1/20W 1% T/R-15000 datasheet, inventory, & pricing.
Lowest to $0.0014
Panasonic
ERJ-6ENF3301V Panasonic Thick Film Resistors - SMD 0805 3.3Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Royal Ohm
0402WGF2001TCE Royalohm Thick Film Resistors - SMD RMC 0402 1/16W 1% T/R-10000 datasheet, inventory, & pricing.
Lowest to $0.0007
Walsin Technology Corporation
MR04X473 JTL Walsin Thick Film Resistors - SMD 47 kOhms 50 V 100 mW 5 % 0402 100 PPM / C AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-2RKF8202X Panasonic Thick Film Resistors - SMD 0402 82Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.0093
Panasonic
ERJ-6GEYJ470V Panasonic Thick Film Resistors - SMD 0805 47ohms 5% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-2RKF1300X Panasonic Thick Film Resistors - SMD 0402 130ohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess