EN
  • EN
  • DE

SIT8003AI-23-18E-12.00000T

Part No SIT8003AI-23-18E-12.00000T
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011575-SIT8003AI-23-18E-12.00000T
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AI-23-18E-12.00000T CAD Model

Description

The SiT8003AI-23-18E-12.00000T is a programmable oscillator from SiTime, a company specializing in silicon MEMS timing solutions. This oscillator provides a highly stable and accurate clock signal for a variety of electronic devices. Unlike traditional quartz crystal oscillators, MEMS oscillators offer advantages such as smaller size, higher reliability, and greater resistance to shock and vibration. The SiT8003 is often used in applications where precise timing is critical, and where environmental robustness is required.

Applications

  • Consumer electronics (smartphones, tablets, wearables)
  • Industrial control systems
  • Networking equipment (routers, switches)
  • Automotive electronics
  • Medical devices
  • Aerospace and defense applications
  • Data centers
  • Microcontrollers and microprocessors

Features

  • Programmable Frequency: The output frequency can be programmed within a specific range.
  • Excellent Frequency Stability: Provides a stable clock signal over temperature and voltage variations.
  • Low Jitter: Minimizes timing errors, ensuring reliable system performance.
  • Small Size: MEMS technology allows for a compact footprint.
  • High Shock and Vibration Resistance: Robust design for harsh environments.
  • Wide Operating Voltage Range: Supports a variety of supply voltages.
  • Low Power Consumption: Efficient operation minimizes power usage.

Benefits

  • Improved System Performance: Stable and accurate clock signal enhances the performance of electronic systems.
  • Increased System Reliability: Resistance to shock and vibration improves system reliability in demanding environments.
  • Reduced Board Space: Small size allows for more compact designs.
  • Lower Power Consumption: Energy-efficient operation extends battery life in portable devices.
  • Simplified Design: Easy integration into various circuit designs.

Additional Details

The SiT8003AI-23-18E-12.00000T operates at a frequency of 12.00000 MHz. The package type and specific operating voltage should be verified from the datasheet. SiTime oscillators are known for their configurability, which allows designers to tailor the clock signal to their specific needs. This programmability often involves setting parameters such as frequency, output drive strength, and stability characteristics. Always refer to the device datasheet for detailed electrical characteristics, timing specifications, and application guidelines. The device is typically surface-mounted. Decoupling capacitors are generally recommended near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess