EN
  • EN
  • DE

ERJ-PA3F2001V

Part No ERJ-PA3F2001V
Manufacturer Panasonic
Catalog Thick Film Resistors - SMD
Description Thick Film Resistors - SMD 0603 2Kohm 1% Anti-Surge AEC-Q200
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Category Thick Film Resistors - SMD
Series ERJ-P
Resistance 2 kOhms
Power Rating 333 mW (1/3 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 150 V
Case Code - in 0603
Case Code - mm 1608
Ultra Librarian 3D Model Ultra Librarian ERJ-PA3F2001V CAD Model

Description

Features

  • ESD surge characteristics superior to standard metal film resistors
  • High reliability: Metal glaze thick film resistive element and three layers of electrodes
  • Suitable for both reflow and flow soldering
  • High power

You May Also Be Interested in

Panasonic
ERJ-3EKF3012V Panasonic Thick Film Resistors - SMD 0603 30.1Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-P08J473V Panasonic Thick Film Resistors - SMD 1206 47Kohms 0.66W 5% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Kamaya Inc.
RMC16K103FTP Kamaya Thick Film Resistors - SMD 10 kOhms 1% 1.0A AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.0042
Panasonic
ERJ-2RKF8202X Panasonic Thick Film Resistors - SMD 0402 82Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.0093
Panasonic
ERJ-3GEYJ106V Panasonic Thick Film Resistors - SMD 0603 10Mohms 5% Tol AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-1GNJ104C Panasonic Thick Film Resistors - SMD 0201 100Kohm 5% HalogenFree AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-PA3F10R0V Panasonic Thick Film Resistors - SMD 0603 10ohm 1% Anti-Surge AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-6ENF3301V Panasonic Thick Film Resistors - SMD 0805 3.3Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ERJ-6ENF8251V Panasonic Thick Film Resistors - SMD 0805 8.25Kohms 1% AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess