EN
  • EN
  • DE
  • IT

ERJ14Y0R00U

Part No ERJ14Y0R00U
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 718325-ERJ14Y0R00U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERJ14Y0R00U CAD Model

Description

The ERJ14Y0R00U is a current sensing chip resistor manufactured by Panasonic, designed for precise current detection in various electronic circuits. As a member of the ERJ series, this resistor offers high reliability and stable performance in a surface mount package. Its low resistance value allows for accurate current measurement with minimal impact on the circuit.

Applications:

  • Current sensing in power supplies
  • Current limiting in LED drivers
  • Overcurrent protection circuits
  • Battery management systems
  • Motor control applications

Features:

  • Surface Mount Technology (SMT) for automated assembly
  • Low resistance value
  • High precision and stability
  • Compact size (typically 1206)
  • RoHS compliant
  • Resistance value: 0 Ω (Jumper)

Benefits:

  • Accurate current measurement with minimal voltage drop
  • Improved circuit protection and reliability
  • Simplified circuit design for current sensing applications
  • Reduced assembly costs due to automated placement
  • Environmentally friendly due to RoHS compliance

Additional Details:

The ERJ14Y0R00U has a resistance value of 0 Ω (Ohms). It functions as a zero-ohm jumper resistor, acting as a direct electrical connection in a circuit. It has a power rating of 0.25W. It operates within a specified temperature range, generally from -55°C to +155°C. Being a zero-ohm resistor, its temperature coefficient of resistance (TCR) is not a significant parameter. Proper soldering techniques and PCB layout are essential for reliable performance. Packaging is generally on tape and reel for automated pick-and-place assembly.

As a current sense resistor (even if 0 ohms), placement close to the measured component is important. Appropriate reflow profiles are necessary for surface mount components. Storage conditions should be controlled to prevent moisture absorption, as this can affect the resistor's long-term stability.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0339 $50.0025
3,585+ $0.0279 $100.0215
5,560+ $0.0270 $150.1200
7,665+ $0.0261 $200.0565
9,885+ $0.0253 $250.0905
13,275+ $0.0226 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess