EN
  • EN
  • DE

ERJ3EKF2740V

Part No ERJ3EKF2740V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822750-ERJ3EKF2740V
Ultra Librarian 3D Model Ultra Librarian ERJ3EKF2740V CAD Model

Description

The ERJ3EKF2740V is a chip resistor manufactured by Panasonic. It is designed for surface mount technology (SMT) and is part of the ERJ series, known for its high reliability and stability in various electronic applications. This particular resistor has a resistance value of 274 Ohms.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and audio equipment for current limiting and voltage division.
  • Automotive Electronics: Employed in automotive control units and sensor circuits for signal conditioning and protection.
  • Industrial Equipment: Integrated into industrial control systems and power supplies for current sensing and voltage regulation.
  • Medical Devices: Utilized in medical monitoring equipment and diagnostic tools for precise resistance requirements.
  • Telecommunications Equipment: Used in telecom infrastructure for signal termination and impedance matching.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • High Reliability: Provides stable resistance values over a wide range of operating conditions.
  • Compact Size: Allows for high-density circuit designs, minimizing board space.
  • Lead-Free Construction: Complies with RoHS standards, ensuring environmental friendliness.
  • Protective Coating: Offers resistance to moisture and other environmental factors.
  • Precise Resistance Value: Provides accurate resistance, ensuring circuit performance.

Benefits

  • Improved Circuit Performance: Ensures accurate and reliable circuit operation.
  • Reduced Manufacturing Costs: Simplifies assembly and reduces labor costs.
  • Enhanced Product Reliability: Minimizes failures and extends product lifespan.
  • Compliance with Environmental Standards: Reduces environmental impact and meets regulatory requirements.
  • Space-Saving Design: Enables compact and efficient circuit layouts.
  • Consistent Performance: Maintains stable resistance values over time and temperature variations.

Additional Details

The ERJ3EKF2740V has a tolerance of ±1%, indicating the precision of the resistance value. The power rating is typically 0.1W, and the temperature coefficient is low, ensuring stable performance over a wide temperature range. It is typically available in an 0603 package size. Proper soldering techniques are essential for reliable mounting. For detailed specifications and application notes, refer to the Panasonic documentation.

You May Also Be Interested in

Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Bourns Inc.
RES SMD 5.6 OHM 5% 35W D2PAK
Need more? Email Us
Vishay
SMM0204 50 30R0 1% B0
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess