EN
  • EN
  • DE
  • IT

ERJ6ENF1002V

Part No ERJ6ENF1002V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description Precision Thick Film Chip Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822759-ERJ6ENF1002V
Ultra Librarian 3D Model Ultra Librarian ERJ6ENF1002V CAD Model

Description

The ERJ6ENF1002V is a chip resistor from Panasonic, engineered for surface mount technology (SMT). Part of the ERJ series, it is recognized for its reliability and stability in a variety of electronic applications. This particular resistor has a resistance value of 10 kOhms.

Applications

  • Consumer Electronics: Widely employed in products such as digital devices, audio equipment, and home appliances for current limiting and voltage division purposes.
  • Automotive Electronics: Integrated into automotive control modules, sensor circuits, and various electronic systems for precise signal conditioning and protection.
  • Industrial Equipment: Used in industrial control systems, power supplies, and instrumentation equipment to provide accurate current sensing and voltage regulation.
  • Medical Devices: Applied in medical monitoring equipment, diagnostic instruments, and therapeutic devices where accurate and reliable resistance is crucial.
  • Telecommunications Equipment: Utilized in telecommunication infrastructure for impedance matching, signal termination, and circuit stabilization.

Features

  • Surface Mount Technology (SMT): Enables efficient automated assembly, reducing manufacturing time and costs.
  • High Reliability: Provides consistent and stable resistance values across a broad range of operating conditions.
  • Compact Size: Allows for high-density circuit designs, optimizing the utilization of board space.
  • Lead-Free Construction: Complies with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental safety and compliance.
  • Protective Coating: Offers enhanced protection against moisture, abrasion, and other environmental factors, ensuring long-term reliability.
  • Precise Resistance Value: Delivers accurate resistance values, ensuring predictable and reliable circuit behavior.

Benefits

  • Improved Circuit Performance: Enhances the accuracy, stability, and reliability of circuit operation.
  • Reduced Manufacturing Costs: Streamlines the assembly process, thereby lowering production expenses.
  • Enhanced Product Reliability: Minimizes potential failures and extends the overall lifespan of the end product.
  • Compliance with Environmental Standards: Aligns with environmental regulations, promoting sustainability.
  • Space-Saving Design: Allows for more compact and efficient circuit layouts, enabling smaller and more integrated product designs.
  • Consistent Performance: Maintains stable resistance values even with variations in temperature, humidity, and operating conditions.

Additional Details

The ERJ6ENF1002V typically has a tolerance of ±1%, indicating the precision of the resistance value. It usually has a power rating of 0.125W (1/8W). These resistors are typically available in an 0805 package size. Proper soldering techniques are essential for secure and reliable mounting to ensure optimal performance and longevity. Further detailed specifications and application guidelines are accessible in the manufacturer's documentation provided by Panasonic.

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2,430+ $0.0206 $50.0580
5,920+ $0.0169 $100.0480
9,150+ $0.0164 $150.0600
12,660+ $0.0158 $200.0280
16,340+ $0.0153 $250.0020
21,900+ $0.0137 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,045 pieces
MOQ: 2430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess