EN
  • EN
  • DE
  • IT

ERJ8ENF5113V

Part No ERJ8ENF5113V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822776-ERJ8ENF5113V
Ultra Librarian 3D Model Ultra Librarian ERJ8ENF5113V CAD Model

Description

The ERJ8ENF5113V is a thick film chip resistor from Panasonic. It's designed for surface mount applications and offers excellent reliability and stability. These resistors are manufactured using thick film technology, ensuring consistent performance and a long operational life.

Applications

  • Consumer electronics
  • Industrial equipment
  • Automotive electronics
  • Power supplies
  • Measurement and instrumentation devices

Features

  • High reliability
  • Stable performance
  • Surface mount design
  • Thick film technology
  • Compact size
  • RoHS compliant

Benefits

  • Reduces board space requirements due to its small size.
  • Ensures consistent performance in various operating conditions.
  • Facilitates automated assembly processes.
  • Contributes to environmentally friendly products.
  • Provides long-term stability, reducing the need for frequent replacements.

Technical Specifications

The ERJ8ENF5113V has a resistance value of 511 kOhms. It has a power rating of 0.25W and a tolerance of ±1%. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. It is available in a 1206 package size. The operating temperature range is -55°C to +155°C.

These resistors are commonly used in voltage dividers, current limiting applications, and pull-up/pull-down resistor configurations. Their high stability and reliability make them suitable for demanding applications where precise and consistent performance is crucial. The 1% tolerance allows for more accurate circuit designs. The small 1206 package enables high-density circuit layouts, which is beneficial in miniaturized electronic devices. Panasonic's thick film technology ensures these resistors can withstand high temperatures and humidity levels, making them suitable for use in harsh environments.

You May Also Be Interested in

Bourns Inc.
RES SMD 50 OHM 5% 20W D2PAK
Need more? Email Us
TE Connectivity
RES SMD 2.32KOHM 0.1% 1/16W 0402
Need more? Email Us
Ohmite
RES SMD 750K OHM 5% 1.5W 5025
Need more? Email Us
Vishay
RES SMD 15 OHM 1% 20W TO263
Need more? Email Us
Susumu
RES 0.047 OHM 1% 1/4W 0603
Need more? Email Us
Panasonic
RES SMD 649K OHM 1% 3/4W 2010
Need more? Email Us
Yageo
RES SMD 110 OHM 1% 1/16W 0402
Need more? Email Us
Vishay
RES 0.022 OHM 1% 35W TO263
Need more? Email Us
Bourns Inc.
RES SMD 56 OHM 5% 35W D2PAK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess