EN
  • EN
  • DE

EVAL_PAN1760EMK

Part No EVAL_PAN1760EMK
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description PAN1760 Series Bluetooth Module Experimenter Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Frequency 2.4 GHz
Lead Free Yes
RoHS Compliant
Win Source Part Number 996770-EVAL_PAN1760EMK
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EVAL_PAN1760EMK CAD Model

Description

The EVAL_PAN1760EMK is an evaluation kit for the Panasonic PAN1760 Bluetooth Low Energy (BLE) module. This kit provides developers with a platform to test and evaluate the features and capabilities of the PAN1760 module before integrating it into their own products. It facilitates rapid prototyping and development of BLE applications.

Applications

  • Bluetooth Low Energy (BLE) application development
  • Prototyping IoT devices
  • Testing and evaluation of the PAN1760 module
  • Developing wireless sensor networks
  • Creating Bluetooth-enabled wearables

Features

  • On-board PAN1760 BLE module: Contains the complete Bluetooth Low Energy functionality.
  • Breakout headers: Provides easy access to all the module's pins.
  • USB interface: Allows for easy connection to a computer for programming and debugging.
  • Integrated antenna: Facilitates wireless communication.
  • Software development kit (SDK): Provides tools and libraries for developing BLE applications.

Benefits

  • Accelerated development: Simplifies and speeds up the development of BLE applications.
  • Reduced development costs: Provides a ready-to-use platform for testing and evaluation.
  • Improved product quality: Allows for thorough testing and debugging before integration.
  • Easy to use: The breakout headers and USB interface make it easy to connect to other devices.
  • Comprehensive support: The SDK provides all the tools and libraries needed for development.

Additional Details

The EVAL_PAN1760EMK is based on the Panasonic PAN1760 module, which incorporates a Nordic Semiconductor nRF51822 Bluetooth Low Energy SoC. The kit includes example code and documentation to help developers get started quickly. The module supports various Bluetooth profiles and services. The kit operates on a 3.3V power supply. The USB interface provides both power and data connectivity. The integrated antenna is optimized for performance in the 2.4 GHz ISM band. The kit is designed for use in a laboratory environment.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess