EN
  • EN
  • DE

EXC28BB121

Part No EXC28BB121
Manufacturer Panasonic
Catalog Ferrite Beads and Chips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823049-EXC28BB121
Ultra Librarian 3D Model Ultra Librarian EXC28BB121 CAD Model

Description

The EXC28BB121 is a ferrite bead manufactured by Panasonic. These components are designed to suppress high-frequency noise in electronic circuits. Ferrite beads act as passive filters, attenuating unwanted signals and reducing electromagnetic interference (EMI). They are commonly used in a wide range of electronic devices to improve signal integrity and ensure compliance with EMC regulations.

Applications:

  • Power Supplies: Suppression of switching noise in DC-DC converters and AC-DC power supplies.
  • Data Lines: Filtering of high-frequency noise in USB, HDMI, and other data transmission lines.
  • Audio Circuits: Attenuation of unwanted noise in audio amplifiers and signal processing circuits.
  • Microcontroller Circuits: Suppression of noise generated by microcontrollers and digital logic.
  • Automotive Electronics: Noise filtering in vehicle control systems and infotainment systems.

Features:

  • High Impedance at High Frequencies: Provides effective noise suppression at high frequencies.
  • Low DC Resistance: Minimizes power loss and voltage drop in the circuit.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Allows for use in space-constrained applications.
  • Wide Frequency Range: Effective across a broad range of frequencies.

Benefits:

  • Effective Noise Suppression: Reduces high-frequency noise and improves signal integrity.
  • Minimal Impact on Signal: Low DC resistance ensures minimal signal distortion.
  • Easy Assembly: SMT design facilitates automated manufacturing, reducing production costs.
  • Space Saving: Compact size allows for use in densely populated circuit boards.
  • Improved EMC Performance: Helps to meet electromagnetic compatibility (EMC) requirements.

Additional Details:

The EXC28BB121 has a specific impedance characteristic that varies with frequency. It typically exhibits low impedance at low frequencies and high impedance at higher frequencies, effectively blocking unwanted noise. It is designed for surface mount technology, which allows for easy and efficient assembly on printed circuit boards. The compact size of the ferrite bead makes it suitable for use in a variety of electronic devices, including those with limited board space. It is commonly used in power supplies to suppress switching noise and in data lines to filter high-frequency noise. The ferrite bead helps to improve the overall performance and reliability of electronic devices by reducing electromagnetic interference. Its low DC resistance ensures that it has minimal impact on the signal, making it an ideal choice for noise suppression in sensitive circuits.

You May Also Be Interested in

Pulse
FERRITE BEAD 600 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 60 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 10 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 100 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 70 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess