EN
  • EN
  • DE

EYP2BH145

Part No EYP2BH145
Manufacturer Panasonic
Catalog Thermal Cutoffs, Cutouts (TCO)
Description Thermal Cutoffs (TCO)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172987-EYP2BH145
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EYP2BH145 CAD Model

Description

The EYP2BH145 is a thermal cutoff, also known as a thermal fuse or TCO (Thermal Cutoff), manufactured by Panasonic. It's a safety device designed to interrupt an electrical circuit when the temperature exceeds a specified limit, preventing overheating and potential fire hazards.

Applications:

  • Household Appliances: Protecting heating elements in coffee makers, hair dryers, and toasters.
  • Power Supplies: Preventing overheating in power supplies and adapters.
  • Electric Motors: Protecting motors from thermal overload.
  • Battery Packs: Preventing batteries from overheating during charging or discharging.
  • Heating Systems: Safety mechanism in heaters and other heating devices.

Features:

  • Precise Temperature Rating: Activates at a specific, predetermined temperature.
  • One-Time Operation: Non-resettable, ensuring permanent protection.
  • Compact Size: Easy to integrate into various electronic devices.
  • High Reliability: Consistent performance under normal operating conditions.
  • Compliance with Safety Standards: Meets industry safety regulations.

Benefits:

  • Prevents Overheating: Protects devices from damage due to excessive heat.
  • Reduces Fire Hazards: Minimizes the risk of fire caused by overheating.
  • Ensures User Safety: Protects users from potential harm.
  • Improves Product Reliability: Prevents thermal damage to components.
  • Cost-Effective Protection: Provides a simple and affordable safety solution.

Additional Details:

The EYP2BH145 has a specific activation temperature, typically around 145°C. It is a one-time use device and must be replaced after activation. It's crucial to select a thermal cutoff with an appropriate temperature rating for the specific application. The voltage and current ratings should also be considered to ensure compatibility with the circuit. This component is RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

Littelfuse Inc.
THERMOSTAT 82DEG C SPST-NC STRAP
Need more? Email Us
Bourns Inc.
Lowest to $0.8075
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $1.0898
Bourns Inc.
Lowest to $0.7963
Bourns Inc.
THERMOSTAT 90DEG C NC 2-SMD SLDR / Thermal Cutoff (TCO) AC DC 25 A 90°C (194°F) Nonstandard
Lowest to $0.6260
Bourns Inc.
Lowest to $1.0152
Littelfuse Inc.
THERMOSTAT 82DEG C SPST-NC STRAP
Need more? Email Us
TE Connectivity
Lowest to $0.1247

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess