The MA2SD25 is a silicon epitaxial planar type schottky barrier diode manufactured by Panasonic. This diode is designed for high-speed switching and rectification applications in a variety of electronic circuits.
Applications:
- High-speed switching circuits
- Rectification circuits
- Voltage clamping circuits
- Mixer circuits
- Detector circuits
- Sampling circuits
Features:
- Low forward voltage drop: Reduces power dissipation and improves efficiency.
- Fast switching speed: Enables high-frequency operation.
- Compact package: Allows for high-density mounting on PCBs.
- Low junction capacitance: Minimizes signal distortion at high frequencies.
- High reliability: Ensures stable performance under various operating conditions.
Benefits:
- Improved energy efficiency: Reduces power consumption in electronic devices.
- Enhanced performance: Enables faster and more reliable circuit operation.
- Reduced component size: Facilitates the design of smaller and more compact devices.
- Cost-effective solution: Provides a reliable and affordable switching and rectification option.
- Versatile application: Suitable for a wide range of electronic circuits.
Additional Details:
The MA2SD25 is available in a surface-mount package, typically a SOD-323 package. The forward voltage drop is typically around 0.3 V at a forward current of 1 mA. The maximum reverse voltage is typically 30 V. It is designed to operate in a temperature range of -40°C to +85°C. This diode is constructed using high-quality materials to ensure reliable performance and long-term stability. It is RoHS compliant.