EN
  • EN
  • DE

SN74HC367ANSR

Part No SN74HC367ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Standard Package 1 pcs
Win Source Part Number 1094974-SN74HC367ANSR
Ultra Librarian 3D Model Ultra Librarian SN74HC367ANSR CAD Model

Description

The SN74HC367ANSR, manufactured by Texas Instruments, is a high-performance, integrated circuit that belongs to the 74HC family. This device is specifically designed to address the needs of modern digital systems where signal buffering and bus-driving capabilities are required.

Key Features

  • Logic Type: Hex Buffer/Line Driver with 3-State Outputs
  • Number of Channels: Six, allowing for multiple lines to be driven simultaneously.
  • Output Type: 3-State, which enables the outputs to assume a high impedance state, effectively removing the load from the bus line.
  • Operating Voltage Range: 2 V to 6 V, providing compatibility with a variety of logic levels and making it suitable for interfacing with both TTL and CMOS technologies.
  • High Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring reliable operation even in demanding applications.
  • Package: SOP-16, a surface-mount package that allows for efficient use of PCB space.

Performance Characteristics

The SN74HC367ANSR is designed to deliver high-speed performance while maintaining low power consumption. It has a typical propagation delay time of only 13 ns, which facilitates rapid signal processing and minimizes delay in critical applications. Additionally, the quiescent power consumption is minimal, making this device an excellent choice for power-sensitive designs.

Applications

This versatile buffer/line driver finds its usage in a wide array of applications. It is particularly useful in situations where signal integrity needs to be preserved over long distances or when driving heavy loads. Common applications include:

  • Data transmission systems
  • Memory address drivers
  • Bus-oriented systems
  • Microprocessor or microcontroller interfaces

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HC367ANSR is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring long-term operation even in the most challenging conditions.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess