EN
  • EN
  • DE

CY74FCT16374CTPACT

Part No CY74FCT16374CTPACT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 48TSSOP / Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 500 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 48-TSSOP
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Base Product Number 74FCT16374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-12688-6,TEXTISCY74FCT16374CTPACT,-74FCT16374CTPACTG4,-74FCT16374CTPACTG4-NDR,2156-CY74FCT16374CTPACT,74FCT16374CTPACTG4-ND,-74FCT16374CTPACTE4-NDR,74FCT16374CTPACTE4-ND,-296-12688-1-ND,-CY74FCT16374CTPACT-NDR,-296-12688-1,74FCT16374CTPACTE4,74FCT16374CTPACTG4,296-12688-1,296-12688-2,-74FCT16374CTPACTE4
Standard Package 2,000
Win Source Part Number 1181376-CY74FCT16374CTPACT
Ultra Librarian 3D Model Ultra Librarian CY74FCT16374CTPACT CAD Model

Description

Product Overview: CY74FCT16374CTPACT from Texas Instruments

The CY74FCT16374CTPACT is a high-performance, 16-bit register designed by Texas Instruments, renowned for its reliability and cutting-edge technology in the semiconductor industry. This register is part of the CY74FCT range, which is known for its fast propagation delays and low power consumption. It's an ideal choice for a wide range of applications, including computing, data storage, communication systems, and industrial equipment.

Key Features

  • Technology: Manufactured with advanced CMOS technology, the CY74FCT16374CTPACT offers a perfect blend of power efficiency and high-speed operation, ensuring minimal power dissipation without compromising performance.
  • Speed: With fast propagation delays, this register is optimized for high-speed data transmission, making it an excellent fit for performance-critical applications.
  • Bit Width: The 16-bit data width provides ample parallel data processing capabilities, which is crucial for handling complex operations and large data sets.
  • Output Type: The device features 3-state outputs, which allow for connection to a bus-oriented system, providing both high-impedance states and active bus driving capabilities.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with TTL logic levels, ensuring easy integration into a variety of system architectures.
  • Package: Enclosed in a 48-pin Thin Shrink Small Outline Package (TSSOP), the CY74FCT16374CTPACT is designed for space-saving and efficient PCB layout.

Applications

The versatility of the CY74FCT16374CTPACT makes it suitable for a broad spectrum of applications. In computing systems, it can be used for data buffering and storage, address registering, and as a part of the memory data bus. In communication systems, it can facilitate data flow control and signal processing. Industrial applications can benefit from its robustness and reliability in control systems and automation processes.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT16374CTPACT is rigorously tested to meet stringent industry standards, ensuring long-term reliability and performance under various environmental conditions. This commitment to quality makes it a trusted component for mission-critical systems where failure is not an option.

Whether you're designing a complex digital system or looking for a reliable component for high-speed data operations, the CY74FCT16374CTPACT from Texas Instruments is a solid choice that offers both performance and durability.

You May Also Be Interested in

Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7693 $50.0045
160+ $0.6312 $100.9920
250+ $0.6115 $152.8750
340+ $0.5918 $201.2120
440+ $0.5721 $251.7240
585+ $0.5129 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,505 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess