EN
  • EN
  • DE

F280049PMS

Part No F280049PMS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / C28x series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 100K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number F280049
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names F280049PMS-ND,296-49638
Standard Package 160
Win Source Part Number 1008253-F280049PMS
Ultra Librarian 3D Model Ultra Librarian F280049PMS CAD Model

Description

The F280049PMS is a state-of-the-art microcontroller unit (MCU) brought to you by Texas Instruments, a leader in the semiconductor industry. This advanced MCU is part of the C2000™ family, renowned for its high performance, mixed-signal processing capabilities. The F280049PMS is particularly well-suited for industrial applications, including motor control, digital power supplies, and renewable energy systems.

Key Features

  • High-Performance Processing: At the heart of the F280049PMS is a 32-bit C28x CPU, which operates at speeds up to 100 MHz, providing the computational power necessary for complex control algorithms and data processing tasks.
  • Integrated Flash Memory: This MCU comes with 256KB of on-chip flash memory, ensuring ample space for application code storage and efficient execution without the need for external memory components.
  • Enhanced Control Peripherals: The F280049PMS features a variety of peripherals designed for control applications, including high-resolution PWM outputs, analog-to-digital converters (ADCs), and configurable digital I/O pins.
  • Robust Connectivity: With support for multiple communication protocols such as CAN, SPI, I2C, and UART, the F280049PMS offers flexible options for connecting to other devices and systems within a network.
  • Advanced Security: Security features are integrated to protect intellectual property and ensure secure boot and communication, which is critical for applications where data integrity and confidentiality are paramount.

Applications

The versatility of the F280049PMS MCU makes it an ideal choice for a wide range of applications. It excels in scenarios that require precise motor control, such as in robotics and industrial automation. In the realm of power management, it can be used for designing efficient digital power converters and renewable energy systems, including solar inverters and wind turbine controllers. Moreover, its robust design and communication capabilities make it suitable for automotive applications, where reliability and performance are critical.

Support and Resources

Texas Instruments provides comprehensive support for the F280049PMS, including detailed datasheets, technical documentation, and a suite of development tools. Engineers and developers can also access TI's extensive online community and support network for guidance and collaboration.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6396 $53.4772
16+ $6.2684 $100.2944
25+ $6.0725 $151.8125
35+ $5.8766 $205.6810
45+ $5.6808 $255.6360
59+ $5.0931 $300.4929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,999 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess