EN
  • EN
  • DE

MN41256-12

Part No MN41256-12
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079723-MN41256-12
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN41256-12 CAD Model

Description

The Panasonic MN41256-12 is a 256Kbit (32,768 words x 8 bits) Dynamic RAM. It is designed for high-density memory applications requiring fast access times and low power consumption. This DRAM offers a robust solution for various digital systems, leveraging its compact design and reliable performance.

Applications:

  • Microcomputer Systems: Used as main memory in early microcomputers and embedded systems.
  • Graphics Terminals: Employed for frame buffer memory in graphics display systems.
  • Industrial Controllers: Integrated into industrial control systems for data storage and processing.
  • Digital Signal Processing (DSP): Utilized as memory for DSP applications.
  • Test Equipment: Found in memory modules for electronic test and measurement equipment.

Features:

  • High Density: 256Kbit storage capacity allows for significant data retention.
  • Fast Access Time: The -12 variant denotes a 120ns access time, facilitating quick data retrieval.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices.
  • Multiplexed Address Inputs: Reduces pin count and simplifies board layout.
  • TTL Compatibility: Interface compatible with standard TTL logic levels.

Benefits:

  • Enhanced System Performance: Fast access times contribute to improved system responsiveness.
  • Reduced Board Size: High density allows for compact memory designs.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Simplified Integration: TTL compatibility allows for easy interfacing with existing digital systems.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.

Additional Details:

The MN41256-12 operates on a single +5V power supply. It utilizes a multiplexed address scheme, where row and column addresses are time-multiplexed on the same address pins. This feature minimizes the number of pins required, enabling a smaller package size. The device supports standard DRAM refresh cycles to maintain data integrity. It is available in a DIP (Dual In-line Package).

Technical Specifications:

  • Capacity: 256 Kbits (32,768 words x 8 bits)
  • Access Time: 120 ns
  • Supply Voltage: +5V
  • Package: DIP (Dual In-line Package)
  • Operating Temperature: 0°C to +70°C

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess