EN
  • EN
  • DE

TQ2-L2-5VDC

Part No TQ2-L2-5VDC
Manufacturer Panasonic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP-10
Manufacturer Panasonic
Win Source Part Number 759589-TQ2-L2-5VDC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TQ2-L2-5VDC CAD Model

Description

The TQ2-L2-5VDC is a low signal relay manufactured by Panasonic. This relay is designed for use in telecommunications, measurement, and control equipment, offering reliable switching of low-level signals. Its compact size and high sensitivity make it suitable for densely packed electronic circuits.

Applications:

  • Telecommunications Equipment: Switching signals in telephone exchanges, modems, and other telecom devices.
  • Measurement Equipment: Selecting signal paths in oscilloscopes, signal generators, and other test and measurement instruments.
  • Control Equipment: Switching control signals in industrial automation systems, programmable logic controllers (PLCs), and other control systems.
  • Security Systems: Switching alarm signals in security panels and other security equipment.
  • Medical Equipment: Switching signals in patient monitoring systems and other medical devices.

Features:

  • Low Signal Switching: Designed for switching low-level signals with minimal signal degradation.
  • High Sensitivity: Requires minimal coil power for activation.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • DIP Package: Suitable for through-hole mounting.
  • Gold-Clad Twin Contacts: Provides reliable switching with low contact resistance.
  • Sealed Construction: Protects the relay from dust and moisture.

Benefits:

  • Reliable Switching: Gold-clad twin contacts ensure reliable switching performance.
  • Low Power Consumption: High sensitivity minimizes power consumption.
  • Compact Design: Small size allows for high-density mounting.
  • Long Life: Designed for long-term reliability.
  • Easy to Use: Standard DIP package simplifies installation.

The TQ2-L2-5VDC relay operates with a 5VDC coil voltage. It is a double pole, double throw (DPDT) relay, providing versatile switching capabilities. Its sealed construction ensures reliable operation in harsh environments. This relay is a popular choice for designers seeking a reliable and compact switching solution for low-level signals. The gold-clad twin contacts contribute to its long life and stable contact resistance. The relay meets various industry standards, ensuring compliance with safety and performance requirements.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1643 $52.3935
95+ $1.0906 $103.6070
145+ $1.0537 $152.7865
205+ $0.9800 $200.9000
270+ $0.9432 $254.6640
335+ $0.9064 $303.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess