EN
  • EN
  • DE

TX2SA-3V-Z-H115

Part No TX2SA-3V-Z-H115
Manufacturer Panasonic
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Signal Relays,Upto 2 Amps
Manufacturer Panasonic
Win Source Part Number 397133-TX2SA-3V-Z-H115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TX2SA-3V-Z-H115 CAD Model

Description

The TX2SA-3V-Z-H115 is a compact signal relay from Panasonic's TX series, designed for applications where space is limited and reliable switching is crucial. Known for its small size, high sensitivity, and robust performance, this relay is suitable for a wide array of electronic devices and systems.

Applications

  • Telecommunications Equipment: Ideal for use in telecommunication devices requiring reliable signal switching.
  • Industrial Control Systems: Suitable for use in PLC output relays
  • Measurement and Instrumentation: Employed in various measurement and testing equipment for precise signal control.
  • Medical Equipment: Used in portable medical devices and monitoring systems.
  • Consumer Electronics: Integrated into audio-visual equipment, home appliances, and other consumer devices.

Features

  • Compact Size: Miniature design allows for high-density mounting on PCBs.
  • High Sensitivity: Low coil power consumption ensures energy efficiency.
  • High Switching Capacity: Capable of switching currents up to 2A at 30VDC.
  • Sealed Construction: Provides protection against dust, moisture, and other environmental contaminants.
  • DPDT Contact Configuration: Offers flexible switching options with Double Pole Double Throw contacts.

Benefits

  • Space Savings: Enables miniaturization of electronic devices.
  • Energy Efficiency: Reduces power consumption and heat generation.
  • Reliable Switching: Ensures consistent and dependable performance over a long lifespan.
  • Environmental Protection: Sealed construction enhances durability and reliability in harsh environments.
  • Versatile Applications: Suitable for a wide range of applications requiring reliable signal switching.

Additional Details

The TX2SA-3V-Z-H115 features a DPDT (Double Pole Double Throw) contact arrangement, providing versatile switching options. The 3VDC coil voltage ensures compatibility with low-voltage circuits and reduces power consumption. The "Z" suffix typically indicates a specific terminal or packaging option, possibly related to the mounting configuration. Contact material is usually a gold-clad silver alloy, ensuring low contact resistance and high reliability. The “H115” likely signifies specific manufacturing or lot-specific information. Typical operating temperature range is -40°C to +85°C. The isolation voltage between coil and contacts is usually between 1500 VAC to 2000 VAC. This relay is typically designed for through-hole mounting on PCBs.

You May Also Be Interested in

TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4373 $58.4341
41+ $2.8205 $115.6405
64+ $2.7327 $174.8928
88+ $2.6438 $232.6544
113+ $2.5560 $288.8280
152+ $2.2915 $348.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess