EN
  • EN
  • DE

OP497GPX

Part No OP497GPX
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341158-OP497GPX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP497GPX CAD Model

Description

Product Overview: OP497GPX Precision Operational Amplifier

Analog Devices Inc. presents the OP497GPX, a high-performance precision operational amplifier designed to cater to a wide range of applications requiring accurate signal conditioning. This operational amplifier is a quad, low-noise op-amp that provides users with an excellent balance between cost and performance.

Key Features

  • Low Offset Voltage: The OP497GPX boasts a low offset voltage, which ensures that the output signal is a true representation of the input, minimizing error and drift over time.
  • Low Noise: With its low noise characteristics, this operational amplifier is ideal for applications that demand a high signal-to-noise ratio, providing clean and precise amplification.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, which allows it to maintain its amplification characteristics over a wide range of frequencies, making it versatile for various signal processing tasks.
  • Single or Dual Supply Operation: OP497GPX can operate from a single supply or dual supplies, providing flexibility in system design and simplifying power supply requirements.
  • Internal Frequency Compensation: The built-in frequency compensation ensures stability and reduces the need for additional external components, saving space and cost on the PCB.

Applications

The OP497GPX is suitable for a myriad of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Process control
  • Medical equipment
  • Audio equipment

Technical Specifications

The OP497GPX is provided in a 14-pin PDIP package and operates over the industrial temperature range. Its specifications include a supply voltage range of ±3V to ±18V, making it adaptable to various power environments. The operational amplifier has a typical offset voltage of 75 µV, input noise voltage of 0.3 µV/√Hz at 1 kHz, and a gain bandwidth product of 6 MHz.

With its robust design and reliable performance, the OP497GPX from Analog Devices Inc. is an excellent choice for designers looking for a precision op-amp that delivers consistent results in demanding environments.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess