EN
  • EN
  • DE

UNR2215

Part No UNR2215
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description Silicon NPN epitaxial planar transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1277392-UNR2215
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian UNR2215 CAD Model

Description

The UNR2215 is a digital transistor (also known as a resistor-equipped transistor or RET) manufactured by Panasonic. It integrates a transistor and resistors into a single package, simplifying circuit design and reducing component count. This particular device consists of an NPN transistor with built-in bias resistors, making it suitable for switching applications where a defined input resistance is required.

Applications:

  • Switching Circuits: Used as a switch to control current flow in various applications.
  • Inverter Circuits: Employed in inverter circuits for logic level inversion.
  • Level Shifting: Can be used to shift voltage levels in digital circuits.
  • Load Drivers: Drives loads such as LEDs or small relays directly from a digital signal.
  • Interface Circuits: Used as an interface between different logic families or circuits.

Features:

  • Integrated Resistors: Contains built-in bias resistors, simplifying external component requirements.
  • NPN Transistor: Uses an NPN bipolar junction transistor.
  • Small Package Size: Compact package for space-constrained applications.
  • Surface Mount Package: Designed for easy surface mount assembly.
  • Halogen-Free: Environmentally friendly construction.

Benefits:

  • Simplified Circuit Design: Reduces component count and simplifies circuit layout.
  • Reduced Board Space: Small package saves valuable board space.
  • Improved Reliability: Integrated resistors improve circuit reliability.
  • Cost-Effective: Reduces overall system cost by integrating components.
  • Easy Assembly: Surface mount package allows for easy automated assembly.

Additional Details:

The UNR2215 includes two integrated resistors: one in series with the base and one between the base and ground. The specific resistance values vary, but are typically in the kΩ range. It is commonly found in a SOT-323 package. Key parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Detailed specifications, including resistor values, can be found in the product datasheet. This device streamlines designs requiring a transistor with base resistor biasing, improving design efficiency and density.

You May Also Be Interested in

Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Infineon Technologies
BCR 523 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.5821
Infineon Technologies
BCR 562 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
Infineon Technologies
BCR 141 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess