The UNR5110J0L is a thick film chip resistor manufactured by Panasonic. These resistors are designed for surface mount applications and offer stable performance and reliability. They are suitable for a wide range of electronic circuits where precision resistance is required.
Applications
- Consumer electronics
- Industrial equipment
- Power supplies
- Measuring instruments
- Automotive electronics
Features
- Resistance Value: 10 Ohms
- Case Size: 2012 (0805) Metric
- Tolerance: ±5%
- Power Rating: 0.125W
- RoHS Compliant
Benefits
- Stable resistance over a wide temperature range
- Compact size for space-saving circuit designs
- Suitable for automated assembly processes
- Environmentally friendly due to RoHS compliance
- Reliable performance in demanding applications
Technical Specifications
The UNR5110J0L has a resistance value of 10 Ohms with a tolerance of ±5%. Its power rating is 0.125W. The temperature coefficient is ±200 ppm/°C. The operating temperature range is -55°C to +155°C. The component is available in a 2012 (0805) package. The termination finish is matte tin plating.