The UNR511FJ0L is a thick film chip resistor manufactured by Panasonic. This resistor is designed for high stability and reliability in various electronic circuit applications. The compact size and excellent performance characteristics make it suitable for use in devices where precision and space efficiency are critical.
Applications
- Consumer electronics, such as smartphones, tablets, and audio players
- Industrial control systems and measuring instruments
- Automotive electronic systems, including engine control units and sensor interfaces
- Medical devices, such as patient monitoring systems and diagnostic equipment
- Power supplies and voltage regulators
Features
- High stability and reliability
- Compact size for space-constrained applications
- Thick film construction
- Excellent temperature coefficient of resistance (TCR)
- Lead-free terminations
- RoHS compliant
Benefits
- Precise resistance: Ensures accurate circuit function.
- Stable performance: Maintains resistance value over time and temperature variations.
- Space-efficient design: Allows for miniaturization of electronic devices.
- Environmentally friendly: Complies with RoHS standards.
- Reliable operation: Reduces the risk of component failure.
- Broad operating temperature range: Suitable for various environmental conditions.
Additional Details
The UNR511FJ0L resistor is available in various resistance values and tolerance levels. Key specifications include power rating, voltage rating, and operating temperature range. The thick film construction provides robustness against mechanical stress and environmental factors. Its lead-free terminations ensure compatibility with modern soldering processes and adhere to environmental regulations. The resistor is typically packaged on tape and reel for automated assembly.