Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 397711-VD2SB2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VD2SB2 CAD Model

Description

The Panasonic VD2SB2 is a rectifier diode designed for various power supply and rectification applications. It features a high surge current capability and low forward voltage drop, making it suitable for efficient and reliable power conversion.

Applications:

  • Power supplies (SMPS, linear)
  • AC-DC rectification
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection

Features:

  • High surge current capability: Withstands large current surges without damage.
  • Low forward voltage drop: Minimizes power loss during conduction.
  • High reliability: Designed for long-term, stable operation.
  • Compact package: Available in a small form factor for space-constrained applications.
  • Fast recovery time.

Benefits:

  • Improved power supply efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced system reliability: High surge current capability protects against overcurrent events.
  • Smaller and lighter designs: Compact package saves space on the PCB.
  • Cost-effective solution: Provides reliable performance at a competitive price.

Additional Details:

The VD2SB2 diode typically has a voltage rating of 200V and a current rating of 2A. It is commonly available in a DO-214AA (SMB) package. The detailed electrical characteristics, including reverse leakage current, forward voltage characteristics, and thermal resistance, are specified in the product datasheet. Its fast recovery time makes it suitable for high-frequency switching applications. Proper heat sinking may be required depending on the operating conditions and current levels. This diode is widely used in consumer electronics, industrial equipment, and automotive applications. It is commonly used for polarity protection circuits due to its robust construction. The VD2SB2 is also RoHS compliant, meaning it does not contain hazardous substances restricted by the European Union.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UA435-FA00
Atmel
Need more? Email Us
ECAD model for U6204B-CFLG3
Atmel
Need more? Email Us
ECAD model for U6702B-NFLG3Y
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA3303S
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
ECAD model for U0402FC36C
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA2136PC
Atmel
Need more? Email Us
ECAD model for U4076B-A
UTC
Need more? Email Us
ECAD model for U74LVC1G07G
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA201HC

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention