Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA162
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566635-ATMEGA162-16PI
Ultra Librarian 3D Model Ultra Librarian ATMEGA162-16PI CAD Model

Description

The ATMEGA162-16PI is a versatile and powerful microcontroller from Microchip Technology, designed to offer a robust and flexible platform for a wide range of applications. This 8-bit MCU from the popular AVR® family operates at a maximum frequency of 16MHz, bringing together efficiency and performance in a compact package.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, the ATMEGA162-16PI executes most instructions in a single clock cycle, allowing for impressive real-time performance and power efficiency.
  • Memory Capacity: It comes with 16KB of in-system self-programmable flash program memory, 1KB of EEPROM, and 1KB of internal SRAM, providing ample space for complex programs and data storage.
  • Digital I/O Pins: The device features 35 general-purpose input/output lines that are versatile and can be used for interfacing with a variety of peripherals and sensors.
  • Peripherals: It includes a range of integrated peripherals such as an 8-channel, 10-bit analog-to-digital converter (ADC), two 8-bit timer/counters, a 16-bit timer/counter, and a serial USART, among others.
  • Programming and Debugging: The MCU supports in-circuit serial programming (ISP) and JTAG interface for on-chip-debugging, simplifying development and troubleshooting processes.
  • Operating Voltage: The ATMEGA162-16PI operates within a voltage range of 4.5V to 5.5V, making it suitable for many 5V logic applications.
  • Package: Offered in a 40-pin PDIP (Plastic Dual In-line Package), it is well-suited for prototyping and can be easily integrated into both breadboard-based projects and final product designs.

Applications

The flexibility and rich feature set of the ATMEGA162-16PI make it an ideal choice for a multitude of applications, including but not limited to, industrial control systems, home automation, sensor systems, and automotive. Its robustness and reliability are trusted by hobbyists and professionals alike to build sophisticated and durable embedded systems.

Why Choose ATMEGA162-16PI?

Microchip Technology's ATMEGA162-16PI stands out for its perfect balance between power consumption and processing capability, a comprehensive set of peripherals, and ease of use. Its extensive support and documentation, along with a large community of users, make this MCU an excellent choice for projects that require a high-quality and dependable microcontroller.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.5657
ECAD model for FS32K118LAT0MLFT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention