EN
  • EN
  • DE

MPC5534MVM80

Part No MPC5534MVM80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 208MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series MPC55xx Qorivva
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 192
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.35V ~ 1.65V
Data Converters A/D 34x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number MPC5534
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 643638-MPC5534MVM80
Ultra Librarian 3D Model Ultra Librarian MPC5534MVM80 CAD Model

Description

NXP MPC5534MVM80 Microcontroller

The NXP MPC5534MVM80 is a high-performance microcontroller designed to meet the demanding needs of automotive and industrial control applications. This advanced microcontroller is part of the MPC5500 family of processors, which are known for their exceptional processing power, real-time capabilities, and low power consumption. The MPC5534MVM80 is specifically engineered to handle complex tasks with ease, making it an ideal choice for sophisticated control systems in vehicles, machinery, and robotics.

Key Features:

  • Power Architecture: At the heart of the MPC5534MVM80 is a 32-bit Power Architecture core that runs at a maximum frequency of 80 MHz, providing robust computational capabilities for real-time processing.
  • Memory: It includes 768 KB of on-chip flash memory and 40 KB of RAM, ensuring ample space for application code and data storage without the need for external memory components.
  • Advanced Timer System: The microcontroller features a sophisticated timer system that includes a modular input-output system (MIOS) for precise control of motor and actuator systems.
  • Enhanced Safety Features: Safety is a paramount concern in automotive and industrial environments. The MPC5534MVM80 comes with built-in safety features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash memory, and a Cyclic Redundancy Check (CRC) engine to ensure data integrity.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, SPI, and eSCI, facilitating easy integration into existing systems and ensuring compatibility with a wide range of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC enables precise measurement of analog signals, which is essential for sensor data acquisition and control applications.
  • Low Power Modes: The MPC5534MVM80 supports multiple low power modes, which are critical for reducing energy consumption in power-sensitive applications.

Applications:

The NXP MPC5534MVM80 microcontroller is particularly suited for applications that require high-speed processing and real-time performance. It is widely used in automotive systems such as engine management, transmission control, chassis control, and advanced driver assistance systems (ADAS). Additionally, it serves in industrial automation for controlling motors, actuators, and other machinery with precision and reliability.

With its robust set of features, the MPC5534MVM80 is a versatile and powerful microcontroller that delivers the performance and reliability required for today's advanced control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4894 $96.9788
3+ $39.7862 $119.3586
5+ $38.5428 $192.7140
7+ $37.2996 $261.0972
9+ $36.0563 $324.5067
11+ $32.3263 $355.5893
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess