EN
  • EN
  • DE

U74LVC1G07G

Part No U74LVC1G07G
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384910-U74LVC1G07G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74LVC1G07G CAD Model

Description

The U74LVC1G07G is a single buffer/driver with an open-drain output manufactured by UTC (Unisonic Technologies Co., Ltd.). It is part of the 74LVC family, known for its low-voltage CMOS technology. The open-drain output requires an external pull-up resistor to define the high-level output voltage. This configuration is useful for level translation and wired-OR applications.

Applications:

  • Level Translation: Interfaces between different logic voltage levels in mixed-voltage systems.
  • Wired-OR Logic: Implements wired-OR logic functions by connecting multiple open-drain outputs together.
  • LED Driving: Drives LEDs with an external current-limiting resistor.
  • Interface Circuits: Used in various interface circuits where an open-drain output is required.
  • Microcontroller Interfacing: Interfacing with microcontrollers requiring open-drain control signals.

Features:

  • Single Buffer/Driver: Contains one independent buffer/driver within the package.
  • Open-Drain Output: Requires an external pull-up resistor.
  • LVC Technology: Low Voltage CMOS Technology for low voltage operation and low power consumption.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Low Power Consumption: Minimizes power dissipation in battery-powered devices.
  • High-Speed Operation: Provides fast switching speeds.

Benefits:

  • Flexible Output Voltage: The open-drain output allows for selecting the output voltage level through the pull-up resistor.
  • Wired-OR Capability: Simplifies the implementation of wired-OR logic functions.
  • Low Power Consumption: The LVC technology ensures minimal power usage, which is critical for portable devices.
  • High-Speed Performance: The LVC family provides quick response times for improved system speed.
  • Wide Operating Voltage: The wide operating voltage range offers design flexibility.

Additional Details:

The U74LVC1G07G is typically available in small surface-mount packages (e.g., SOT-23, SC-70). Designers should consult the manufacturer's datasheet for precise electrical characteristics, timing specifications, and package dimensions. The pull-up resistor value should be chosen based on the desired output voltage and current requirements. This component is commonly used in level translation, wired-OR logic, and other applications requiring open-drain outputs.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess