EN
  • EN
  • DE

ZNRV14271U

Part No ZNRV14271U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413064-ZNRV14271U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV14271U CAD Model

Description

The ZNRV14271U is a transient/surge absorber from Panasonic's ZNR® V series of varistors. These voltage-dependent, non-linear resistors offer excellent transient voltage suppression (TVS) characteristics, making them suitable for protecting sensitive electronic equipment from voltage surges caused by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Consumer Electronics: Protection of televisions, audio equipment, and other home appliances.
  • Industrial Equipment: Surge protection for power supplies, motor controls, and programmable logic controllers (PLCs).
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and power surges.
  • Power Supplies: Input and output protection in AC/DC and DC/DC power supplies.
  • LED Lighting: Surge protection for LED drivers and lighting fixtures.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Reacts quickly to transient voltage surges, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during a surge event.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different voltage requirements.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage caused by voltage surges, increasing the lifespan and reliability of the equipment.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved Safety: Protects users from electrical hazards caused by voltage surges.
  • Cost Savings: Reduces the need for costly repairs and replacements of damaged equipment.
  • Peace of Mind: Provides reliable surge protection for valuable electronic assets.

Technical Specifications (Typical):

  • Varistor Voltage: Approximately 270V (check datasheet for precise value)
  • Maximum Surge Current: Consult datasheet for specific surge current rating (typically several kA)
  • Operating Temperature Range: Usually -40°C to +85°C
  • Case Size: Disc type with lead wires

Additional Details: The ZNRV14271U is typically used in parallel with the circuit to be protected. When a transient voltage surge occurs, the varistor's resistance rapidly decreases, diverting the surge current away from the protected components. It is crucial to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper selection and implementation of the ZNRV14271U.

You May Also Be Interested in

Atmel
Lowest to $32.5000
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess