EN
  • EN
  • DE

ZNRV331U

Part No ZNRV331U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413074-ZNRV331U
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZNRV331U CAD Model

Description

The ZNRV331U is a transient/surge absorber, part of Panasonic's ZNR® V series of varistors. These varistors are designed to protect electronic equipment from voltage surges caused by lightning, electrostatic discharge (ESD), and other transient voltage events. The ZNRV331U offers robust protection with a high surge current capability.

Applications

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Telecommunications equipment
  • Lighting systems
  • Surge protection devices (SPDs)

Features

  • High surge current capability
  • Excellent clamping characteristics
  • RoHS compliant
  • Compact size
  • Wide operating voltage range
  • Quick response time to transient events

Benefits

  • Protects sensitive electronic components from damage due to voltage surges.
  • Enhances the reliability and lifespan of electronic equipment.
  • Reduces downtime and maintenance costs associated with surge-related failures.
  • Helps equipment meet regulatory requirements for surge protection.
  • Provides a cost-effective solution for surge protection.

Additional Details

The ZNRV331U is characterized by its voltage rating, surge current capability, and clamping voltage. The specific values for these parameters can be found in the official Panasonic datasheet for this component. Varistors work by non-linearly changing resistance in response to voltage. When the voltage is below a certain threshold (the operating voltage), the varistor exhibits a high resistance, effectively isolating the circuit. When a surge occurs and the voltage exceeds the operating voltage, the varistor's resistance rapidly decreases, diverting the surge current to ground and clamping the voltage to a safe level, thus protecting downstream components. The device's compact size allows for easy integration into a variety of circuit designs. It is crucial to refer to the device's datasheet to adhere to proper application guidelines and ensure safe operation within the design constraints.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess