EN
  • EN
  • DE
  • IT

FSD80-12-D

Part No FSD80-12-D
Manufacturer Panduit Corp
Catalog Terminal Blocks - Accessories
Description CONN FERRULE DIN 14AWG BLUE / Blue Wire Ferrule Connector DIN 14 AWG (2.50mm2) Single Wire
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
Mfr Panduit Corp
Series Pan-Term®
Package Bag
Product Status Active
Type Single Wire
Insulation Insulated
Style DIN
Size 14 AWG (2.50mm2)
Length - Overall 19.00mm
Length - Pin 12.00mm
Color Blue
Base Product Number FSD80
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 447190-FSD80-12-D
Ultra Librarian 3D Model Ultra Librarian FSD80-12-D CAD Model

Description

The Pan-Term® Terminal Block Wire Ferrules are essential accessories for terminal blocks.

  • Color: blue
  • Type: single wire ferrules
  • Wire Size: 14 AWG (2.50mm2)
  • Length: 19.00mm
  • Pin Length: 12.00mm
  • Insulated: yes
  • Package Quantity: 500 pcs
  • Style: DIN
  • Material: high-quality materials

You May Also Be Interested in

TE Connectivity
Turquoise Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire
Lowest to $0.2116
Eaton Bussmann
BC3-03-MFGR
Need more? Email Us
Phoenix Contact
CONN TERM BLK KEYING STAR RED
Lowest to $0.2867
Phoenix Contact
CONN TERM BLK FUSE PLUG BLACK
Need more? Email Us
TE Connectivity
CONN TERM BLK SCKT JUMPER BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK LGT PIPE CLR 10POS
Need more? Email Us
Eaton Bussmann
TOP COVER-MFGR
Need more? Email Us
Eaton Bussmann
BC2-03 MFGR
Need more? Email Us
Phoenix Contact
CONN TERM BLK SHORT CIRCUIT KIT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2451 $58.8240
575+ $0.2012 $115.6900
890+ $0.1949 $173.4610
1,225+ $0.1887 $231.1575
1,585+ $0.1823 $288.9455
2,125+ $0.1635 $347.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess