EN
  • EN
  • DE

S1X1LG6NM

Part No S1X1LG6NM
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways
Mfr Panduit Corp
Series PANDUCT® Type S
Product Status Obsolete
Wire Duct Type Slotted (Raceway), Base
Height 1.120" (28.45mm)
Length 6.00' (1.83m)
Width 1.140" (28.96mm)
Features No Mounting Holes
Material Poly-Vinyl Chloride (PVC)
Color Gray, Light
Standard Package 6
RoHS Status Not applicable
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.8510
Win Source Part Number 1308489-S1X1LG6NM
Ultra Librarian 3D Model Ultra Librarian S1X1LG6NM CAD Model

Description

The Panduit Corp Type S wire duct is a slotted (raceway) base type with a length of 6.00' (1.83m).

  • Length: 6.00' (1.83m)
  • Height: 1.120" (28.45mm)
  • Width: 1.140" (28.96mm)
  • Material: Poly-Vinyl Chloride (PVC)
  • Color: Gray Light
  • Mounting Holes: No
  • ECCN: EAR99
  • Standard Package: 6 units
  • Win Source Part Number: 1308489-S1X1LG6NM

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 6' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 6.00' (1.83m)
Need more? Email Us
Phoenix Contact
WIRE DUCT SOLID 2PC RIVET 6.56'
Need more? Email Us
Essentra Components
DUCT CB SNG TAN.36X.29" 6'
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess