EN
  • EN
  • DE

3240348

Part No 3240348
Manufacturer Phoenix Contact
Catalog Wire Ducts, Raceways
Description WIRE DUCT SOLID 2PC RIVET 6.56'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Wire Ducts, Raceways
Mfr Phoenix Contact
Series CD-HF
Package Bulk
Product Status Active
Wire Duct Type Solid (Raceway), 2 Piece
Height 1.575" (40.00mm)
Length 6.56' (2.00m)
Width 1.575" (40.00mm)
Mounting Type Rivet
Features Separate Snap in Lid (Included)
Material PC/ABS, Halogen Free
Color Gray
Base Product Number CD-HF 40
Standard Package 25 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.8510
Win Source Part Number 1231917-3240348
Ultra Librarian 3D Model Ultra Librarian 3240348 CAD Model

Description

The 1231917-3240348 is a wire duct raceway designed for cable and wire management.

  • Manufacturer: Phoenix Contact
  • Series: CD-HF
  • Material: PC/ABS
  • Halogen-Free: yes
  • Color: gray
  • Features: separate snap-in lid (included)
  • Length: 6.56 feet (2.00 meters)
  • Height and Width: 1.575 inches (40.00mm)
  • Mounting: rivet mounting
  • Construction: solid 2-piece
  • Status: active

You May Also Be Interested in

Essentra Components
WIRE DUCT SLOTTED 2"X 3" 8PC/6.5 / Slotted Richo Wiring Duct
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED NO HAL GRY 2M
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
WIRE DUCT SLOTTED 2PC SCRW 6.50' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.50' (1.98m)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess