EN
  • EN
  • DE

S3F-C

Part No S3F-C
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Package Bulk
Accessory Type Bracket - Snap-Clip Mounting with Screw
For Use With/Related Products Panduit Duct Types D, E, NE, NS, PE, PS, S
Other Names -3255-S3F-C
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1308521-S3F-C
Ultra Librarian 3D Model Ultra Librarian S3F-C CAD Model

Description

The S3F-C snap-clip mounting bracket is an accessory designed for use with Panduit Duct Types D, E, NE, NS, PE, PS, S.

  • Accessory: Snap-clip mounting bracket
  • For Use With: Panduit Duct Types D, E, NE, NS, PE, PS, S
  • Packaging: Bulk
  • Standard Package: 1,000
  • Mounting Feature: Screw holes and a snap-clip mounting
  • MSL Level: Not applicable
  • REACH Status: Unaffected
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Belden Inc.
1/2" END CAP BROWN
Need more? Email Us
Panduit Corp
CABLE DUCT HORIZONTAL SPLIT COVR / Connector Fitting - Tee Cover For
Need more? Email Us
Panduit Corp
Need more? Email Us
Hammond Manufacturing
WIREWAY 45 DEG STEEL 8X8" GREY / Wireway Solid Wall Square Screw Steel Gray
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Rohm Semiconductor
CR timer
Lowest to $237.7417
Panduit Corp
FITTING OUT COR LD/LDP3/CD3 WHT
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess