EN
  • EN
  • DE

SD2EMI

Part No SD2EMI
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways - Accessories
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Wire Ducts, Raceways - Accessories
Mfr Panduit Corp
Series PANDUCT®, PanelMax™
Package Box
Accessory Type Fitting - Noise Shield Kit
For Use With/Related Products Panduit Duct 2" Duct/Raceway Type D, F, FS, G, H, HN, HS
Color Black
Base Product Number SD2
Other Names 298-10332
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1308517-SD2EMI
Ultra Librarian 3D Model Ultra Librarian SD2EMI CAD Model

Description

The Panduit Corp SD2EMI is a noise shield kit used as an accessory for Panduit Duct 2" Duct/Raceway Type D, F, FS, G, H, HN, HS.

  • Accessory: Noise shield kit
  • For Use With: Panduit Duct 2" Duct/Raceway Type D, F, FS, G, H, HN, HS
  • Color: Black
  • Packaging: Box
  • Series: PANDUCT® PanelMax™
  • REACH: Unaffected

You May Also Be Interested in

Hammond Manufacturing
WIREWAY 45 DEG STEEL 8X8" GREY / Wireway Solid Wall Square Screw Steel Gray
Need more? Email Us
Panduit Corp
FASTENER S CLIP NO SCREW 3"W / Connector Bracket - Snap-Clip Mounting without Screw For Panduit Duct Type D3X, E3X, NE3X, NS3X, PE3X, PS3X, S3X
Need more? Email Us
Belden Inc.
1" COUPLING WHITE / Connector For
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Hammond Manufacturing
BARRIER STR 6X6X120"
Need more? Email Us
Hammond Manufacturing
BARRIER STR 6X6X12"
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3 WHT
Need more? Email Us
Panduit Corp
FITTING OUT COR LD/LDP3/CD3IVRY
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess