EN
  • EN
  • DE

S8VBPNE

Part No S8VBPNE
Manufacturer Panduit Corp
Catalog Rack Accessories
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Accessories
Mfr Panduit Corp
Series Net-Access™
Package Bulk
Accessory Type Air Dam Kit
For Use With/Related Products Net-Access™ Server Cabinet
Base Product Number S8VBPN
Other Names 61305636266,298-17429
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 1314241-S8VBPNE
Ultra Librarian 3D Model Ultra Librarian S8VBPNE CAD Model

Description

The S8VBPNE is a vertical patch panel bonding enhancer (VPB) from Panduit. This product is designed to improve the grounding and bonding performance of patch panels in telecommunications and networking installations. It provides a reliable and efficient way to connect patch panels to the grounding system, ensuring optimal signal integrity and minimizing the risk of electrical interference.

Applications

  • Telecommunications rooms
  • Data centers
  • Equipment racks
  • Patch panel installations
  • Grounding and bonding of network equipment

Features

  • Vertical Bonding Enhancer: Designed to provide a secure and reliable connection between patch panels and the grounding system.
  • Low impedance path: Ensures minimal resistance for effective grounding.
  • High-conductivity materials: Constructed from materials that offer excellent electrical conductivity.
  • Easy installation: Designed for quick and straightforward mounting on standard patch panels.
  • Durable construction: Provides long-lasting performance and resistance to corrosion.
  • Standard compliant: Meets industry standards for grounding and bonding.

Benefits

  • Improved grounding performance: Enhances the overall grounding effectiveness of the network infrastructure.
  • Reduced electrical interference: Minimizes the risk of EMI and RFI, ensuring signal integrity.
  • Enhanced network reliability: Protects network equipment from voltage surges and electrical noise.
  • Simplified installation: Easy-to-install design saves time and reduces labor costs.
  • Increased safety: Ensures compliance with safety regulations and protects personnel from electrical hazards.
  • Long-term durability: Provides a reliable grounding solution for years to come.

Additional Details

The Panduit S8VBPNE Vertical Patch Panel Bonding Enhancer is a crucial component for maintaining a robust and reliable network grounding system. By providing a low-impedance path to ground, it helps to minimize electrical noise and interference, ensuring optimal performance of network equipment. The enhancer is constructed from high-quality materials to ensure durability and long-term performance. Its design allows for easy installation on standard patch panels, making it a convenient and cost-effective solution for grounding network infrastructure.

This product is essential for any installation where proper grounding is critical, such as data centers, telecommunications rooms, and other sensitive environments. It helps to protect network equipment from damage due to electrical surges and ensures that the network operates reliably and efficiently.

You May Also Be Interested in

Panduit Corp
JUMPER KITS EQUIP GROUNDING #10 / Rack Grounding Kit 57.000" (1447.80mm) Length
Need more? Email Us
Hammond Manufacturing
PCB STANDOFF .25" 100/PK / Rack Board Standoff 0.650" (17mm) Overall Height
Need more? Email Us
L-com
Rack Panel
Need more? Email Us
Bud Industries
KIT ECONOMY MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Panduit Corp
Need more? Email Us
Hammond Manufacturing
RACK HARDWARE BUS BAR
Lowest to $96.8303
Neutrik
NZPFBP Fiber Optic Connectors
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Hammond Manufacturing
HINGE
Lowest to $31.9678

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess