EN
  • EN
  • DE

1421PCB1-100

Part No 1421PCB1-100
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description PCB STANDOFF .25" 100/PK / Rack Board Standoff 0.650" (17mm) Overall Height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Hammond Manufacturing
Series 1421
Package Bulk
Product Status Active
Accessory Type Board Standoff
Features 0.650" (17mm) Overall Height
For Use With/Related Products Enclosures
Base Product Number 1421
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.10.9090
Win Source Part Number 435990-1421PCB1-100
Ultra Librarian 3D Model Ultra Librarian 1421PCB1-100 CAD Model

Description

The Hammond Manufacturing 435990-1421PCB1-100 is a board standoff accessory designed for use with enclosures.

  • Series: 1421 series of boxes, enclosures, and racks
  • Overall Height: 0.650" (17mm)
  • Package: Bulk package of 1 piece
  • Manufacturer: Hammond Manufacturing
  • Status: Active

You May Also Be Interested in

Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Panduit Corp
600MM WALL BEAM, BLACK
Need more? Email Us
Hammond Manufacturing
RACK HARDWARE ADAPTER KIT / Rack Adapter
Need more? Email Us
Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $132.6214
316
Marathon Industries
FLAT FREE 8\
Need more? Email Us
Panduit Corp
Need more? Email Us
Bud Industries
RING CABLEWAY 3" X 6"
Need more? Email Us
Hammond Manufacturing
PCB STANDOFF .25" 100/PK / Rack Board Standoff 0.650" (17mm) Overall Height
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess