EN
  • EN
  • DE

CUWBSS06ST01B1

Part No CUWBSS06ST01B1
Manufacturer Panduit Corp
Catalog Rack Accessories
Description 600MM WALL BEAM, BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Panduit Corp
Series *
Package Bulk
Product Status Active
Base Product Number CUWBSS
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1109142-CUWBSS06ST01B1
Ultra Librarian 3D Model Ultra Librarian CUWBSS06ST01B1 CAD Model

Description

The 1109142-CUWBSS06ST01B1 is a rack accessory from Panduit Corp.

  • Category: Boxes, enclosures, and racks
  • Package: Bulk package containing one piece
  • Status: Active product
  • Manufacturer:Panduit Corp

You May Also Be Interested in

Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $157.2067
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Hammond Manufacturing
Rack Cable Support
Need more? Email Us
Hammond Manufacturing
PCB STANDOFF .25" 100/PK / Rack Board Standoff 0.650" (17mm) Overall Height
Need more? Email Us
Bud Industries
KIT ECONOMY MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Panduit Corp
JUMPER KITS EQUIP GROUNDING #10 / Rack Grounding Kit 57.000" (1447.80mm) Length
Need more? Email Us
Neutrik
NZPFBP Fiber Optic Connectors
Need more? Email Us
Hammond Manufacturing
RACK HARDWARE ADAPTER KIT / Rack Adapter
Need more? Email Us
Bud Industries
KIT RECESSED MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess