EN
  • EN
  • DE

SBA2-C

Part No SBA2-C
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series Pan-Lug™ SBA
Package Bulk
Product Status Obsolete
Type Clamp, Grounding
Type Attributes Split Bolt
Opening Size 0.323" (8.20mm)
Material Aluminum, Tin Plated
Color Silver
Width 0.690" (17.53mm)
Height 1.580" (40.13mm)
Features 11/16-16 UN Thread
Base Product Number SBA2
Other Names 07498390301,298-15806,SBA2-C
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 1309066-SBA2-C
Ultra Librarian 3D Model Ultra Librarian SBA2-C CAD Model

Description

The Panduit Corp SBA2-C is a silver-colored Pan-Lug™ SBA clamp that is used for grounding.

  • Series: Pan-Lug™ SBA
  • Color: Silver
  • Use: Grounding
  • Attribute: Split bolt type
  • Opening Size: 0.323" (8.20mm)
  • Packaging: Bulk
  • Material: Aluminum with a tin plating
  • Height: 1.580" (40.13mm)
  • Width: 0.690" (17.53mm)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 7616.99
  • Manufacturer: Panduit Corp
  • Base Product Number: SBA2
  • Application: Cable supports and fasteners

You May Also Be Interested in

Essentra Components
CBL CLIP C-TYPE GRAY ADHESIVE
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
Essentra Components
CBL CLIP TWIST LOCK NAT FASTENER
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE GRAY ADHESIVE
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Essentra Components
CBL CLIP C-TYPE BLACK ADHESIVE
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess